Product Overview: M74HC03M1TR from STMicroelectronics
The M74HC03M1TR is a high-speed CMOS device that belongs to a series of silicon-gate CMOS quadruple 2-input NAND gates with open-drain outputs from STMicroelectronics. This integrated circuit is designed to operate with a supply voltage range of 2V to 6V, providing a flexible solution for interfacing with both TTL and CMOS logic levels. The open-drain outputs allow for the creation of wired AND functions, which are essential in various logic circuit designs.
Key Features
- Logic Type: Quadruple 2-input NAND Gate with Open-Drain Outputs
- Supply Voltage Range: 2V to 6V, making it suitable for a wide range of applications.
- High-Speed Performance: The M74HC03M1TR offers a balanced propagation delay and transition times, ensuring high-speed operation.
- Low Power Consumption: Its CMOS technology ensures low power dissipation, which is a critical feature for battery-powered and energy-efficient devices.
- Compatibility: The device can directly drive LEDs or other devices with high sink current requirements, and it is compatible with TTL outputs.
- Pin and Function Compatibility: The inputs and outputs are fully compatible with 74HC logic family, allowing for easy integration into existing designs.
- Package: The M74HC03M1TR comes in a thin shrink small outline package (TSSOP) which is suitable for surface mount technology (SMT).
- Temperature Range: The device operates over an extended temperature range from -55°C to +125°C, ensuring reliability in harsh environments.
Applications
The M74HC03M1TR is ideal for a variety of applications where high-speed, low-power operation is required. It can be used in:
- Telecommunication systems
- Computers and computer peripherals
- Control systems
- Instrumentation
- High-speed data processing
With its robust design and versatile features, the M74HC03M1TR from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient NAND gate logic solution. Its open-drain outputs, compatibility with multiple logic levels, and wide operating temperature range make it a highly adaptable component for a range of electronic circuits.