EN
  • EN
  • DE

CMT148228

Part No CMT148228
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052751-CMT148228
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMT148228 CAD Model

Description

The Microchip Technology CMT148228 is a state-of-the-art microcontroller that integrates advanced features to cater to a wide range of applications. This versatile component is designed to deliver high performance and reliability, making it an ideal choice for designers and engineers looking to develop sophisticated electronic systems.

At the heart of the CMT148228 lies a powerful processing core, capable of executing instructions efficiently to ensure smooth operation even in demanding scenarios. The microcontroller is equipped with a generous amount of flash memory, providing ample space for complex software applications and data storage. Additionally, the inclusion of RAM allows for fast data access and manipulation, essential for real-time processing tasks.

Key Features

  • High-performance processing core for efficient instruction execution
  • Large flash memory capacity for advanced software applications
  • Integrated RAM for quick data handling
  • Multiple communication interfaces for versatile connectivity options
  • Robust security features to protect sensitive data and prevent unauthorized access
  • Low power consumption modes for energy-efficient operation
  • Wide operating temperature range suitable for harsh environments

The CMT148228 is designed with a range of communication interfaces, including SPI, I2C, UART, and USB, enabling it to connect with various peripherals and other microcontrollers. This connectivity is crucial for modern applications that require seamless data exchange and integration with external devices.

Security is a paramount concern in today's connected world, and the CMT148228 addresses this with robust security features. These features are designed to safeguard intellectual property and sensitive information, providing peace of mind for developers and end-users alike.

Furthermore, the CMT148228 is engineered for efficiency, with low power consumption modes that reduce energy usage without compromising performance. This makes it an excellent choice for battery-powered or energy-sensitive applications. Its ability to operate across a wide temperature range ensures reliability and functionality in extreme conditions, from industrial settings to outdoor deployments.

In summary, the Microchip Technology CMT148228 microcontroller offers a blend of performance, versatility, and security, making it a top choice for a myriad of applications in the electronics industry.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2747
TDK Corporation
Lowest to $0.1564
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Amphenol
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TT Electronics
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess