The DS1220AD-150+ is a high-quality, nonvolatile SRAM module developed by Maxim Integrated, a renowned leader in the design and manufacturing of innovative analog and mixed-signal products. This particular SRAM chip offers a unique combination of volatile and nonvolatile memory functionality, ensuring data preservation even in the event of power loss.
Key Features
- Capacity: The DS1220AD-150+ provides users with 16k x 8 bits of nonvolatile static RAM, which is ideal for a wide array of applications requiring quick access to data without the risk of data loss.
- Speed: With an access time of 150 ns, this memory chip allows for fast data retrieval, making it suitable for high-speed computing requirements.
- Reliability: The device incorporates an internal lithium energy source and control circuitry which ensures that data is maintained in the absence of an external power supply.
- Power-Saving: It features a low-power standby mode, which significantly reduces power consumption when the device is not in active use.
- Plug-and-Play: The DS1220AD-150+ is designed to be directly compatible with a 28-pin, 600-mil DIP socket, allowing for easy integration into existing systems without the need for additional hardware or significant redesign.
Applications
The versatility of the DS1220AD-150+ makes it an excellent choice for a multitude of applications, including but not limited to:
- Industrial control systems
- Medical equipment
- Telecommunication systems
- Automotive electronics
- Data collection devices
Technical Specifications
| Parameter | Value |
| Memory Size | 16K x 8 |
| Access Time | 150 ns |
| Operating Voltage | 4.75V to 5.25V |
| Operating Temperature | 0°C to +70°C |
| Package Type | 28-Pin EDIP |
Overall, the Maxim Integrated DS1220AD-150+ stands out as a robust and reliable choice for systems requiring a combination of volatile and nonvolatile memory solutions, providing peace of mind that data integrity will be maintained across power cycles.