Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Runic Technology
Series -
Package Tape & Reel
Product Status Active
Type CMOS
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.4V ~ 5.5V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Output (Typ) 42mA @ 5V
Current - Quiescent (Max) 1.5µA
CMRR, PSRR (Typ) 70dB CMRR, 70dB PSRR
Propagation Delay (Max) 13µs (Typ)
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357455-RS8907XF
Ultra Librarian 3D Model Ultra Librarian RS8907XF CAD Model

Description

The RS8907XF is a CMOS linear comparator from Runic Technology. It is designed for applications requiring precise voltage comparisons.

  • Temperature Range: -40°C to 125°C
  • Package: SC-74A, SOT-753
  • Mounting Type: Surface Mount
  • Output Type: CMOS (Push-Pull, Rail-to-Rail)
  • Quiescent Current (Max): 1.5µA
  • Supply Voltage: 1.4V to 5.5V (Single/Dual)
  • Input Offset Voltage: 3mV @ 5V
  • Input Bias Current: 10pA @ 5.5V
  • Propagation Delay: 13µs

You May Also Be Interested in

Texas Instruments
IC DIFF COMPARATOR DUAL 8SO
Lowest to $1.5364
ECAD model for TLC372CPS
Texas Instruments
IC COMP 4.5NS R-R HS 8-SOIC
Lowest to $4.9785
ECAD model for TLV3501AIDRG4
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
Maxim Integrated
IC COMPARATOR OD 8-SOIC
Lowest to $4.0839
ECAD model for MAX972ESA+
Toshiba Semiconductor and Storage
IC COMP GP CMOS DUAL SM8
Need more? Email Us
ECAD model for TC75W59FU,LF
Analog Devices Inc.
IC COMPARATOR 16DIP
Lowest to $21.4777
ECAD model for CMP402GP
Analog Devices Inc.
Comparator with Voltage Reference Push-Pull SC-70-4
Lowest to $2.1794
ECAD model for ADCMP356YKS-REEL7
Texas Instruments
IC COMPARATR P-P NANOPWR SOT23-5
Lowest to $0.7182
ECAD model for TLV3491AIDBVTG4

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2346 $50.4390
520+ $0.1925 $100.1000
805+ $0.1865 $150.1325
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1564 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention