EN
  • EN
  • DE

PT7C433833AWEX

Part No PT7C433833AWEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC I2C SER 8SOIC T&R 2.5K / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Diodes Incorporated
Package Tape & Reel
Type Clock/Calendar
Features Leap Year, NVSRAM, Square Wave Output
Memory Size 56B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 2.7V ~ 5.5V
Voltage - Supply, Battery 1.5V ~ 3.7V
Current - Timekeeping (Max) 125µA @ 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PT7C433833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PT7C433833AWEX-ND,PT7C433833AWEXDIDKR,PT7C433833AWEXDITR,PT7C433833AWEXDICT
Standard Package 2,500
Win Source Part Number 1086262-PT7C433833AWEX
Ultra Librarian 3D Model Ultra Librarian PT7C433833AWEX CAD Model

Description

Diodes Incorporated PT7C433833AWEX Overview

The PT7C433833AWEX from Diodes Incorporated is a high-performance, precision timekeeping device designed for a wide array of applications. This advanced Real-Time Clock (RTC) module is engineered to provide accurate time and date information with minimal power consumption, making it an ideal choice for portable and battery-powered applications.

With its built-in 32.768 kHz quartz crystal, the PT7C433833AWEX ensures stable and reliable timekeeping. This component is optimized for robustness and longevity, featuring an extended operating temperature range that suits even the most demanding environments.

Key Features

  • Integrated 32.768 kHz Quartz Crystal: Provides high-accuracy timekeeping, eliminating the need for external timing components.
  • Low Power Consumption: Designed for energy efficiency, it extends the battery life of portable and mobile applications.
  • I2C-Bus Interface: Offers easy integration with microcontrollers and processors via a widely-used communication protocol.
  • Automatic Leap Year Compensation: Accurately adjusts for leap years up to the year 2099, ensuring consistent date information.
  • Battery-Backup Input: Maintains timekeeping during power interruptions, with minimal current draw from the backup source.

The PT7C433833AWEX also comes with a range of programmable features such as an alarm function, which can be set to trigger on a specific date, day of the week, or time. This flexibility makes it suitable for scheduling tasks and reminders in various electronic devices.

Applications

Due to its compact size and precision, the PT7C433833AWEX is an excellent choice for a variety of applications, including:

  • Consumer Electronics: Smartphones, tablets, and wearable devices.
  • Industrial and Automotive Systems: Telematics, data loggers, and GPS.
  • Healthcare Devices: Patient monitoring systems and medical wearables.
  • Smart Home Devices: Smart thermostats, security systems, and home automation controllers.

Diodes Incorporated's commitment to quality ensures that the PT7C433833AWEX is a reliable and efficient solution for maintaining accurate time in your electronic designs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess