EN
  • EN
  • DE

DS1685SN-5+T&R

Part No DS1685SN-5+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Multiplexed 242byte Clock/Calendar/Alarm/Timer/Interrupt 24-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Date Format YY-MM-DD-dd
Interface Parallel
Lead Free Yes
Logic Function Clock
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 242 B
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 24
Operating Supply Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056067-DS1685SN-5+T&R
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1685SN-5+T&R CAD Model

Description

Maxim Integrated DS1685SN-5+T&R Real-Time Clock

The Maxim Integrated DS1685SN-5+T&R is a versatile and robust real-time clock (RTC) module that provides precise timekeeping capabilities along with a full complement of additional features. Designed for a wide range of applications, this RTC is an essential component in systems requiring reliable time tracking, such as industrial controls, telecommunications, embedded electronics, and portable applications.

This RTC is encapsulated in a surface-mount, 24-pin SO (Small Outline) package, ensuring a compact footprint that is ideal for space-constrained designs. The DS1685SN-5+T&R operates at a nominal voltage of 5V and includes a built-in crystal oscillator, which eliminates the need for external timing components and simplifies the design process.

One of the key features of the DS1685SN-5+T&R is its non-volatile (NV) RAM and timekeeping functions. It includes 114 bytes of NV RAM, which retains data even when the primary power supply is removed, thanks to the integrated lithium battery. This ensures that time, date, and critical data are preserved without the need for an external backup power source.

The RTC provides a full calendar with seconds, minutes, hours, day, date, month, and year information, and it accounts for leap years up to the year 2100. It also features programmable alarms and interrupt functions, allowing for scheduled tasks and reminders. The device's clock accuracy is maintained within ±1 minute per month at room temperature.

Furthermore, the DS1685SN-5+T&R supports serial interfacing with a microprocessor via a multiplexed bus, making it easy to integrate into existing systems. The clock's access time is fast, and it has a burst mode for rapid reading or writing of clock and RAM data. The device is also designed with a robust power-fail circuit, which detects voltage drops and automatically switches to the backup battery to maintain timekeeping and data integrity.

With its combination of precision, reliability, and ease of use, the Maxim Integrated DS1685SN-5+T&R real-time clock is an excellent choice for designers looking to incorporate a trusted timekeeping solution into their products.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess