EN
  • EN
  • DE
  • IT

DS1554P-70

Part No DS1554P-70
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description 256K NV Y2KC Timekeeping RAM | IC RTC CLK/CALENDAR PAR 34-PCM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Supply Voltage , Battery 3V
Current - Timekeeping (Maximum) 6mA at 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 34-PowerCap Module
Supplier Device Package 34-PowerCap Module
Family Part Number DS1554
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 758790-DS1554P-70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1554P-70 CAD Model

Description

Maxim Integrated DS1554P-70 Nonvolatile RAM with Real Time Clock

The Maxim Integrated DS1554P-70 is a full-function, year-2000-compliant (Y2K), real-time clock/calendar (RTC) and 512k NV SRAM in one integrated package. This high-performance product is designed for a wide range of applications that require reliable and durable nonvolatile memory with an integrated time-keeping feature.

Constructed with precision and versatility in mind, the DS1554P-70 features a built-in lithium energy source and a crystal, which ensures that the timekeeping and RAM data retention are maintained for over 10 years in the absence of external power. This makes it an ideal solution for systems that require fail-safe data storage and accurate timekeeping, even during power outages or system downtime.

The DS1554P-70 operates in the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Its 70ns access time ensures fast data retrieval and storage, which is crucial for time-sensitive applications. The device interfaces with a microprocessor via a simple multiplexed byte-wide interface, which allows for easy integration into existing systems.

Key features of the DS1554P-70 include:

  • Integrated 512k NV SRAM and Real-Time Clock
  • Year 2000-compliant with leap year correction
  • Automatic backup and write protection during power fail
  • Over 10 years of data retention and clock operation in the absence of power
  • Programmable alarm and interrupt function for system management
  • Industrial temperature range: -40°C to +85°C
  • Byte-wide interface for easy integration

The DS1554P-70 is packaged in a power-dip module, which provides a robust physical form factor and easy mounting on system boards. It is commonly used in telecommunications, embedded systems, industrial control processes, and any application where reliable timekeeping and data retention are a must.

With its combination of nonvolatile memory and integrated RTC, the DS1554P-70 from Maxim Integrated stands out as a comprehensive solution for system designers looking to enhance their products with long-term data security and precise timekeeping capabilities.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess