Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306748-M41T00M6TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T00M6TR CAD Model

Description

The M41T00M6TR is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics, a leader in the semiconductor industry. This highly integrated timekeeping solution is designed to provide precise time and date information, ranging from seconds to years, and includes a built-in 32-bit binary counter and a programmable square wave output.

Encased in an 8-pin SOIC package, the M41T00M6TR is an ideal choice for applications requiring reliable timekeeping capabilities with minimal power consumption. It operates over a wide voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications such as handheld devices, IoT products, and wearable technology.

The device features a serial I²C interface that allows for easy integration into most microcontroller-based systems. Its 400 kHz data transfer rate ensures quick and efficient communication with the host processor. The M41T00M6TR also includes an automatic power-fail detect and switch circuitry, which ensures that timekeeping continues uninterrupted during power transitions.

Additional features of the M41T00M6TR include a programmable alarm function that can be set to a specific time and date, providing a wake-up signal to the host system. The clock also has a programmable square wave output that can be used for timing, calibration, or as an external interrupt source.

The M41T00M6TR is designed with an embedded crystal that eliminates the need for external timing components, thereby reducing the overall bill of materials and simplifying the design process. Its built-in temperature compensation ensures high accuracy over the entire temperature range of -40°C to +85°C.

In summary, the STMicroelectronics M41T00M6TR Real-Time Clock is a compact, feature-rich, and energy-efficient solution for timekeeping in electronic systems. Its robust feature set and ease of integration make it an excellent choice for designers looking to add reliable timekeeping functions to their products.

You May Also Be Interested in

Diodes Incorporated
IC RTC I2C SER 8SOIC T&R 2.5K / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for PT7C433833AWEX
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $1.6841
ECAD model for MCP7940NT-I/MS
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 8SSOP / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for RS5C372B-E2-F
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.0607
ECAD model for PT7C4363WEX
Intersil
IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
ECAD model for X1226S8ZT1
Renesas Electronics America
Real-Time Clock/Calendar with Embedded Unique ID | IC RTC CLK/CALENDAR I2C 8-TDFN
Need more? Email Us
ECAD model for ISL12024IRTCZ
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $41.7535
ECAD model for PT7C4363WE
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
ECAD model for DS17887-3IND+
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $3.3524
ECAD model for ISL12057IUZ-T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention