EN
  • EN
  • DE

M29W400DT45N6

Part No M29W400DT45N6
Manufacturer STMicroelectronics
Catalog Memory
Description 4 Mbit (512Kb x8 or 256Kb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210291-M29W400DT45N6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W400DT45N6 CAD Model

Description

STMicroelectronics M29W400DT45N6 Flash Memory

The M29W400DT45N6 from STMicroelectronics is a high-performance 4 Mbit (4,194,304 bits) non-volatile Flash memory device, which is an ideal storage solution for a wide range of embedded systems. The memory is organized as 512K bytes of 8 bits or 256K words of 16 bits, allowing for flexible data storage options and easy integration into various system architectures.

Key Features

  • Memory Size: 4 Mbit (4 Megabit)
  • Organization: 512K x 8 bits / 256K x 16 bits
  • Speed: 45ns access time, enabling fast read operations
  • Operating Voltage: 2.7V to 3.6V, suitable for low power applications
  • Temperature Range: Industrial temperatures from -40°C to +85°C
  • Programming: In-system programmable via a standard interface for easy firmware updates
  • Erasure: Sector-based erasure allows selective data removal for efficient memory management
  • Security: Features a hardware protection mechanism to prevent inadvertent write or erase commands

Applications

The M29W400DT45N6 is designed to meet the rigorous demands of modern embedded applications, including:

  • Automotive systems
  • Industrial control units
  • Telecommunication devices
  • Consumer electronics
  • Networking hardware
  • Boot code storage in various systems

Reliability and Durability

STMicroelectronics ensures that the M29W400DT45N6 Flash memory meets strict reliability standards. The device is tested across various parameters to guarantee performance under different environmental conditions. Its sector-based erasure feature not only provides flexibility but also contributes to the longevity of the device by minimizing unnecessary write cycles.

Support and Resources

STMicroelectronics provides comprehensive technical support and documentation for the M29W400DT45N6, including datasheets, application notes, and programming guides. This ensures that designers and engineers can easily integrate this Flash memory into their projects and leverage its full potential.

You May Also Be Interested in

STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess