The M29F040B70K6E is a high-speed 4 Mbit (4,194,304 bits) Flash memory device, produced by the renowned semiconductor manufacturer STMicroelectronics. This non-volatile memory module offers a wealth of features designed for a wide range of applications that require fast and reliable data storage. With a 70ns access time, it provides the performance needed for demanding applications in the automotive, industrial, and consumer electronics sectors.
Key Features
- Memory Size: 4 Mbit (512K x 8)
- Access Time: 70 nanoseconds
- Interface Type: Parallel
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Packaging: 32-Pin Plastic TSOP (Type I)
- Programming Voltage: 12V
- Technology: CMOS
Advanced Features
The M29F040B70K6E Flash memory incorporates advanced features such as byte-level programming, which allows for greater flexibility in data management. It also supports sector erase capability, enabling users to erase blocks of memory efficiently without affecting the rest of the data stored on the chip.
Reliability and Durability
STMicroelectronics has designed the M29F040B70K6E to meet high standards of reliability and durability. The Flash memory is rated for a minimum of 10,000 write/erase cycles and has a data retention period of 20 years, ensuring the preservation of data over extended periods.
Applications
This Flash memory can be used in a variety of applications, including:
- Embedded systems
- Boot memory in computers and servers
- Automotive electronics
- Telecommunications infrastructure
- Industrial control systems
In conclusion, the STMicroelectronics M29F040B70K6E Flash memory is a robust and versatile storage solution that delivers high-speed performance, reliability, and ease of integration, making it an ideal choice for a broad array of electronic applications.