The M50FW040KS from STMicroelectronics is a high-performance 4 Mbit (4,194,304 bits) Flash memory device, designed with state-of-the-art technology for applications that require fast and reliable non-volatile memory storage. This memory module operates at a supply voltage range of 2.7V to 3.6V, making it suitable for use in low-power devices and systems.
Key Features
- Memory Size: 4 Mbit of Flash memory, organized as 512K x 8 bits, providing ample storage for firmware, boot code, and data storage.
- Access Time: Fast read access time ensures quick data retrieval, which is essential for high-speed applications.
- Programming: In-system programming and in-application programming allow for easy updates and modifications to the stored data without removing the chip from its mounted position.
- Write Protection: Hardware and software write protection features prevent accidental overwrites and ensure data integrity.
- Low Power Consumption: The device's low power consumption makes it an ideal choice for battery-powered and portable applications.
- Temperature Range: The M50FW040KS is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.
Applications
The versatility of the M50FW040KS Flash memory makes it suitable for a wide range of applications, including:
- Embedded systems
- Telecommunications
- Automotive electronics
- Consumer electronics
- Industrial control systems
Technical Specifications
Parameter
Value
Memory Size
4 Mbit
Supply Voltage
2.7V to 3.6V
Operating Temperature Range
-40°C to +85°C
Package
Industry standard packaging
With its robust design and advanced features, the STMicroelectronics M50FW040KS Flash memory is a reliable choice for designers and engineers seeking a high-quality storage solution.