Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305343-M29DW641F60ZE6D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29DW641F60ZE6D CAD Model

Description

The M29DW641F60ZE6D is a high-performance 64-Mbit (4Mb x16, Boot Block) Flash memory device from the reputable semiconductor manufacturer, STMicroelectronics. This product is designed to provide flexible, reliable storage solutions for a wide range of applications that require fast read and write capabilities, coupled with high-density data storage.

Key Features:

  • Memory Capacity: 64 Mbit (4M x 16)
  • Boot Block: Features a boot block that allows for easy system boot-up.
  • Access Time: Offers fast access time, which is crucial for high-performance applications.
  • Programming Time: Equipped with a fast programming time to enhance efficiency during the device programming phase.
  • Operating Voltage Range: Operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability under various environmental conditions.
  • Package: Available in a TSOP48 package, providing a compact form factor for space-sensitive designs.

Applications:

The M29DW641F60ZE6D is ideal for a multitude of applications that demand high-density flash memory with boot block capabilities. These include, but are not limited to:

  • Embedded systems
  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics
  • Industrial control systems

Reliability and Performance:

STMicroelectronics ensures that the M29DW641F60ZE6D meets the highest standards of reliability and performance. The device undergoes rigorous testing and quality control processes to ensure it performs to specifications under various conditions. With its fast access times and programming capabilities, this flash memory device is optimized for applications where speed and data integrity are paramount.

In summary, the M29DW641F60ZE6D from STMicroelectronics is a versatile and reliable flash memory solution that provides the speed, density, and features required by today's advanced electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-BGA (11x9)
Need more? Email Us
ECAD model for S34ML02G104BHI010
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $6.0475
ECAD model for 24AA1026-I/SN
Renesas Electronics America
Need more? Email Us
ECAD model for 71342LA70J8
Fujitsu Electronics America, Inc.
IC FRAM 16KBIT I2C 1MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for MB85RC16VPNF-G-JNE1
Cypress Semiconductor Corp
IC SRAM 64KBIT PARALLEL 64TQFP / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 15 ns 64-TQFP (14x14)
Need more? Email Us
ECAD model for CY7C144E-15AXI
Cypress Semiconductor Corp
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Need more? Email Us
ECAD model for S25FL116K0XMFA041
Renesas Electronics America
Need more? Email Us
ECAD model for 71V124SA12TYGI8
Micron Technology Inc.
Need more? Email Us
ECAD model for PC28F128P33B85B TR
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93C86AN

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention