EN
  • EN
  • DE

NCP1596AMNR2G

Part No NCP1596AMNR2G
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 711504-NCP1596AMNR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1596AMNR2G CAD Model

Description

ON Semiconductor NCP1596AMNR2G Product Overview

The NCP1596AMNR2G is a high-performance, fixed-frequency, step-down integrated circuit (IC) from ON Semiconductor, designed for use in compact and efficient power supply applications. This versatile switching regulator offers a robust feature set and is ideal for a wide range of electronic devices, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The NCP1596AMNR2G is engineered to provide high efficiency across a wide range of load conditions, which helps to reduce power loss and improve overall system performance.
  • Adjustable Output Voltage: This IC allows for an adjustable output voltage, giving designers the flexibility to tailor the power supply to meet the specific requirements of their application.
  • Fixed-Frequency Operation: Operating at a fixed frequency, the NCP1596AMNR2G simplifies the design of the external components and can help to minimize electromagnetic interference (EMI).
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing the protection and reliability of the power supply.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the IC operates only when the input voltage is within an acceptable range, protecting the system from low voltage conditions.

Applications

The NCP1596AMNR2G's versatility makes it suitable for a diverse array of applications, including:

  • DC-DC Converters
  • Point of Load (POL) Modules
  • Networking and Telecommunications Equipment
  • Consumer Electronics (e.g., Set-Top Boxes, LCD TVs)
  • Industrial and Medical Equipment

Product Specifications

The device comes in a compact QFN-16 package, offering a space-saving solution for modern electronics. It supports a wide input voltage range, catering to various power requirements. The NCP1596AMNR2G's high switching frequency enables the use of small, low-cost inductors and capacitors, which helps to reduce the overall size and cost of the power supply solution.

With its combination of efficiency, flexibility, and protection features, the NCP1596AMNR2G from ON Semiconductor is an excellent choice for designers who require a reliable and high-performing step-down regulator for their power management needs.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess