Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305280-M28F101-150K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28F101-150K CAD Model

Description

STMicroelectronics M28F101-150K - Flash Memory IC

The M28F101-150K is a high-speed 1 Mbit (128Kb x8) Flash memory device from STMicroelectronics, delivering state-of-the-art performance for a multitude of computing and embedded systems. This non-volatile memory chip is designed with a focus on reliability and endurance, providing a robust storage solution for applications that require fast access times and a high number of program/erase cycles.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 150 ns
  • Single Supply Voltage: 5V ± 10% for Read, Erase, and Program operations
  • Programming Time: 50µs per byte/word typical
  • Erasing: Any combination of sectors (128Kb each)
  • Temperature Range: Extended and industrial
  • Package: PLCC32 (Plastic Leaded Chip Carrier)

Performance and Flexibility

The M28F101-150K offers a fast access time of 150 ns, making it suitable for high-performance microprocessor systems. With its byte/word programming feature, it provides a flexible and convenient way to update data with minimal downtime. The memory can be erased and reprogrammed in-system or in standard EPROM programmers, ensuring easy integration into various design architectures.

Reliability and Endurance

STMicroelectronics has engineered the M28F101-150K with an emphasis on reliability. The device includes a 10,000 Erase/Program cycles guarantee per sector, along with a data retention of 20 years at 25°C. This ensures that data remains safe and reliable over an extended period, even under harsh operating conditions.

Applications

Thanks to its robust design and fast performance, the M28F101-150K is suitable for a wide range of applications, including:

  • Embedded control systems
  • Telecommunication devices
  • Automotive electronics
  • Portable instruments
  • Personal computers

Overall, the M28F101-150K from STMicroelectronics is a reliable and efficient flash memory solution that meets the needs of a variety of high-demand applications, where durability and performance are critical.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $6.0475
ECAD model for 24AA1026-I/SN
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (512K x 18) Parallel 8 ns 100-TQFP (14x14)
Need more? Email Us
ECAD model for 71V65903S80PFG
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48TFBGA / SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 48-TFBGA (6x8)
Need more? Email Us
ECAD model for AS7C316098A-10BIN
ISSI, Integrated Silicon Solution Inc
IC SRAM 72MBIT PARALLEL 165LFBGA / SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 333 MHz 1.35 ns 165-LFBGA (13x15)
Need more? Email Us
ECAD model for IS61QDB22M36A-333B4LI
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 68PGA / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 35 ns 68-PGA (29.46x29.46)
Need more? Email Us
ECAD model for 7005L35G
Renesas Electronics America
Need more? Email Us
ECAD model for 7164L45DB
Cypress Semiconductor Corp
IC SRAM 64KBIT PARALLEL 64TQFP / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 15 ns 64-TQFP (14x14)
Need more? Email Us
ECAD model for CY7C144E-15AXI
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
ECAD model for MX25U12835FBBI-10G
ISSI, Integrated Silicon Solution Inc
IC DRAM 576MBIT PAR 168FCBGA / DRAM Memory IC 576Mb (16M x 36) Parallel 800 MHz 10 ns 168-FC(LF)BGA (13.5x13.5)
Need more? Email Us
ECAD model for IS49RL36160-125EBL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention