EN
  • EN
  • DE

785061-2

Part No 785061-2
Manufacturer TE Connectivity
Catalog Tools
Description INSER TOOL SEC-LOC TAB 3 4 5 6P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Insertion, Extraction
Mfr TE Connectivity
Series Superseal
Package Bulk
Product Status Active
Tool Type Insertion Tool
For Use With/Related Products Rectangular Contacts
Base Product Number 785061
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8205.59.8000
Win Source Part Number 1041209-785061-2
Ultra Librarian 3D Model Ultra Librarian 785061-2 CAD Model

Description

The 785061-2 is a hand tool manufactured by TE Connectivity. It is designed for crimping specific types of terminals and connectors onto wires, ensuring a secure and reliable electrical connection. This tool is commonly used in various industries, including electronics, automotive, and aerospace, where precise and consistent crimping is essential.

Applications:

  • Wire Harness Assembly: Used to crimp terminals onto wires for creating wire harnesses.
  • Cable Assembly: Employed in assembling cables with connectors for various applications.
  • Electronics Manufacturing: Essential for crimping connectors onto PCBs and other electronic components.
  • Automotive Wiring: Used in automotive repair and manufacturing for creating secure and reliable wire connections.
  • Aerospace Wiring: Utilized in aerospace applications where high-reliability crimping is critical.

Features:

  • Ergonomic Design: Designed for comfortable and efficient use, reducing operator fatigue.
  • Precision Crimping: Provides accurate and consistent crimping results.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Interchangeable Dies: Compatible with various dies for different terminal and connector types.
  • Ratchet Mechanism: Ensures a full crimp cycle before releasing the terminal.

Benefits:

  • Reliable Electrical Connections: Ensures secure and reliable connections, minimizing the risk of failures.
  • Consistent Crimping Quality: Provides consistent crimping results, improving the quality of wire and cable assemblies.
  • Increased Productivity: Ergonomic design and ratchet mechanism improve efficiency and reduce operator fatigue.
  • Versatile Application: Compatible with various terminal and connector types, making it suitable for a wide range of applications.

Additional Details:

The 785061-2 hand tool requires specific dies depending on the type of terminal or connector being crimped. It is essential to use the correct die to ensure a proper crimp. Always refer to the TE Connectivity documentation for detailed instructions on how to use the tool and select the appropriate die. Proper crimping technique is crucial for creating reliable electrical connections. Regular maintenance, such as cleaning and lubrication, will help extend the life of the tool.

You May Also Be Interested in

Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
Astro Tool Corp
CRIMP TOOL MINI PNEU W/LOCR
Lowest to $0.0532
Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to $8.3703
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
Apex Tool Group
U3 JAW/NUT
Lowest to $6.3086
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0127
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess