EN
  • EN
  • DE

STM32G491REI6

Part No STM32G491REI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MAINSTREAM ARM CORTEX-M4+ MCU 17  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, IRTIM, LINbus, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 112K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA
Supplier Device Package 64-UFBGA (5x5)
Base Product Number STM32
Other Names 497-STM32G491REI6
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262608-STM32G491REI6
Ultra Librarian 3D Model Ultra Librarian STM32G491REI6 CAD Model

Description

STM32G491REI6 Microcontroller - STMicroelectronics

The STM32G491REI6 is a state-of-the-art microcontroller from STMicroelectronics, tailored for advanced applications that demand high performance, low power consumption, and a rich set of integrated features. This microcontroller is part of the STM32G4 series, which is renowned for its exceptional balance of power and efficiency, making it ideal for a wide range of applications including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M4 core with FPU and DSP instructions, running at up to 170 MHz, which provides ample computational power for complex algorithms and real-time processing.
  • Memory: The device is equipped with 512 KB of Flash memory and 128 KB of SRAM, ensuring sufficient space for application code and data storage.
  • Rich Connectivity: A comprehensive set of peripherals including multiple I2C, USART, SPI, and CAN interfaces, along with USB OTG full-speed capability, provide extensive connectivity options.
  • ADCs and DACs: High-performance analog modules, including 16-bit analog-to-digital converters (ADCs) and 12-bit digital-to-analog converters (DACs), allow for precise signal acquisition and control.
  • Power Efficiency: The STM32G491REI6 offers multiple power-saving modes, such as Stop and Standby, to optimize energy consumption for battery-powered or energy-sensitive applications.
  • Robust Design: It is designed to operate within the temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Development Support: Compatibility with the STM32Cube ecosystem, as well as a wide array of development tools and software libraries, facilitates rapid development and prototyping.

The STM32G491REI6 also features advanced control peripherals such as timers, PWM generators, and a high-resolution timer, making it a perfect choice for applications requiring sophisticated timing and control, like motor control systems. With its integrated security features, including hardware-based AES encryption, the microcontroller ensures the safety and integrity of your application's data.

Whether you're designing an advanced motor control system, a power-conscious IoT device, or a complex digital signal processing solution, the STM32G491REI6 from STMicroelectronics offers the performance, efficiency, and feature set required to bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9872 $53.9232
14+ $7.3741 $103.2374
21+ $7.1437 $150.0177
29+ $6.9132 $200.4828
38+ $6.6828 $253.9464
51+ $5.9915 $305.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess