EN
  • EN
  • DE

ISO7842FDW

Part No ISO7842FDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 19 Weeks
Features General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7842
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO7842FDW-ND, 296-42454-5
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922144-ISO7842FDW
Ultra Librarian 3D Model Ultra Librarian ISO7842FDW CAD Model

Description

Introducing the ISO7842FDW High-Performance Digital Isolator from Texas Instruments

The ISO7842FDW is a state-of-the-art digital isolator designed and manufactured by Texas Instruments, one of the leading names in the semiconductor industry. This robust component is engineered to provide high electromagnetic immunity and low emissions at low power consumption while isolating CMOS or LVCMOS digital I/Os. The ISO7842FDW is an essential device for ensuring signal integrity in various applications, ranging from industrial automation systems to medical equipment.

Key Features and Benefits

  • High Isolation Capacity: With an isolation voltage of 5.7 kVrms, the ISO7842FDW offers reinforced insulation, making it suitable for high-voltage applications where electrical isolation is critical for safety and equipment protection.
  • Quad-Channel Isolator: The device features four independent isolation channels, providing design flexibility and support for multiple data streams simultaneously.
  • High Data Rates: It supports data rates up to 100 Mbps, ensuring rapid data transfer and minimizing signal delay, which is crucial for time-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): The ISO7842FDW boasts excellent EMC performance characterized by low emissions and high immunity, thereby reducing the risk of data corruption due to electromagnetic interference.
  • Long Service Life: With an expected lifespan of more than 25 years at rated working voltage, the ISO7842FDW is a reliable choice for long-term applications.
  • Wide Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications

The ISO7842FDW is versatile and can be used in a variety of settings including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor drive and inverter applications
  • Power supplies where electrical isolation is a necessity

With its combination of high-speed data transfer, robust isolation, and reliable performance under extreme conditions, the ISO7842FDW from Texas Instruments is an excellent choice for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4029 $51.2232
20+ $5.2537 $105.0740
30+ $5.0895 $152.6850
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2686 $303.0706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess