EN
  • EN
  • DE

LT6656ACDC-2.5#PBF

Part No LT6656ACDC-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description LT6656 - PRECISION SERIES VOLTAG / Series Voltage Reference IC Fixed 2.5V V ±0.1% 5 mA 6-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Mfr Linear Technology
Series -
Package Bulk
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 80µVrms
Voltage - Input 18V
Current - Supply 1.5µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LT6656
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382599-LT6656ACDC-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6656ACDC-2.5#PBF CAD Model

Description

Product Overview: LT6656ACDC-2.5#PBF

The LT6656ACDC-2.5#PBF is a high-precision, low-power voltage reference from Linear Technology, a leader in the design and manufacture of analog integrated circuits. This device offers a fixed 2.5V output with an impressive initial accuracy and low temperature coefficient, making it an ideal choice for precision applications.

Key Features

  • High Accuracy: The LT6656ACDC-2.5#PBF boasts an initial accuracy of ±0.05%, ensuring reliable and consistent performance for critical measurements.
  • Low Temperature Drift: With a temperature coefficient as low as 10ppm/°C, this voltage reference maintains its precision across a wide temperature range, which is vital for applications that are sensitive to temperature variations.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, making it suitable for battery-powered applications where power efficiency is crucial.
  • Long-Term Stability: Designed for long-term reliability, the LT6656ACDC-2.5#PBF offers excellent stability over time, which is essential for maintaining system accuracy.
  • Low Power Consumption: It is optimized for power-sensitive applications, consuming only 950nA of quiescent current, thereby preserving battery life in portable devices.
  • Wide Operating Temperature Range: The device functions across a broad temperature range from -40°C to 125°C, accommodating various environments and conditions.
  • Robust Package: Packaged in a small footprint, the LT6656ACDC-2.5#PBF is available in a 6-lead SOT-23, which is ideal for space-constrained applications.

Applications

The LT6656ACDC-2.5#PBF is versatile and can be used in multiple applications that require a stable and precise reference voltage. These include:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial and automotive electronics
  • Medical equipment

With its combination of high accuracy, low power consumption, and small package size, the LT6656ACDC-2.5#PBF from Linear Technology stands out as a superior choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess