EN
  • EN
  • DE

SMP80MC-140

Part No SMP80MC-140
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 80A 140V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 180V
Voltage - Off State 140V
Current - Peak Pulse (8/20μs) 200A
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098596-SMP80MC-140
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP80MC-140 CAD Model

Description

STMicroelectronics SMP80MC-140 Surge Arrester

The SMP80MC-140 is a robust surge arrester component designed by STMicroelectronics, a leader in the semiconductor industry. This product is specifically engineered to protect sensitive electronic equipment from transient overvoltage events, such as lightning strikes or power surges. It is an essential component for safeguarding systems in various applications, including industrial, telecommunications, and consumer electronics.

Key Features

  • Peak Pulse Power: The SMP80MC-140 can handle a significant surge power of 600 W (10/1000 µs) which makes it exceptionally reliable for transient overvoltage protection.
  • Stand-off Voltage: It has a stand-off voltage of 140 V, ensuring compatibility with a wide range of circuits that operate at higher voltages.
  • Low Clamping Voltage: The device provides a low clamping voltage, which is essential for protecting sensitive circuit components from excess voltage during surge events.
  • Fast Response Time: With a rapid response time to surge events, the SMP80MC-140 minimizes the risk of damage to the protected circuit.
  • Low Capacitance: The component features low capacitance, making it suitable for high-frequency applications where signal integrity is crucial.
  • Bi-directional Protection: The surge arrester provides bi-directional protection, which simplifies circuit design by eliminating the need for orientation-specific installation.

Applications

The versatility of the SMP80MC-140 makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Telecommunication systems
  • Data lines
  • Power supply lines
  • Computers and consumer electronics
  • Industrial control systems

Reliability and Safety

STMicroelectronics' commitment to quality ensures that the SMP80MC-140 meets stringent reliability standards. The device is compliant with industry safety standards, including IEC 61000-4-5, which governs surge immunity requirements. This compliance assures users that their equipment will be protected against the most common electrical transients.

Overall, the SMP80MC-140 surge arrester from STMicroelectronics is a high-performance solution that combines reliability, efficiency, and protection for electronic systems susceptible to voltage transients, making it a smart choice for designers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess