EN
  • EN
  • DE

LCP1521S

Part No LCP1521S
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 100A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Current - Peak Pulse (8/20μs) 100A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 35pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 038070-LCP1521S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP1521S CAD Model

Description

STMicroelectronics LCP1521S Product Overview

The LCP1521S is a high-performance, low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This product is engineered to meet the rigorous power management requirements of today's advanced electronic circuits. It offers an optimal combination of low voltage drop, high current capability, and excellent regulation accuracy, making it suitable for a wide range of applications.

Key Features

  • Low Dropout Voltage: The LCP1521S operates with a very low dropout voltage, ensuring efficient power usage and extended battery life for portable devices.
  • High Output Current: This voltage regulator can deliver a high output current, making it capable of powering demanding circuits without performance loss.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, thus enhancing the reliability and longevity of both the regulator and the overall system.
  • Low Quiescent Current: The LCP1521S boasts a low quiescent current, which is critical for battery-powered devices as it minimizes power consumption when in standby mode.

Applications

The versatility of the LCP1521S allows it to be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Mobile phones and PDAs
  • Notebook and laptop computers
  • Wireless LANs and communication systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The LCP1521S is no exception, as it is manufactured with state-of-the-art processes and rigorously tested to ensure it meets the stringent requirements of the industry.

In summary, the LCP1521S voltage regulator from STMicroelectronics is a top-tier power management solution that offers efficiency, versatility, and reliability for a vast array of electronic applications.

You May Also Be Interested in

STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4183 $50.1960
260+ $0.3918 $101.8680
400+ $0.3786 $151.4400
570+ $0.3521 $200.6970
740+ $0.3389 $250.7860
925+ $0.3256 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,043 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess