EN
  • EN
  • DE

M27C512-90B1

Part No M27C512-90B1
Manufacturer STMicroelectronics
Catalog EPROM
Description 512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 1210153-M27C512-90B1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M27C512
Introduction Date November 01, 1998
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian M27C512-90B1 CAD Model

Description

STMicroelectronics M27C512-90B1 EPROM

The M27C512-90B1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) developed by STMicroelectronics, designed for applications that demand reliable non-volatile memory with flexible data storage and quick access times. With its 90 ns access time, it is particularly suited for performance-intensive microprocessor systems.

Key Features

  • Memory Capacity: 512 Kbit (64K x8)
  • Access Time: 90 ns
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with standard digital circuits.
  • Programming Voltage: 12.75V ± 0.25V
  • CMOS and TTL Compatibility: Input and output levels are compatible with both CMOS and TTL logic levels.
  • Static Operation: No clocks or refreshing required, ensuring simple interfacing with microprocessors and microcontrollers.
  • Programming and Erasure Modes: The M27C512-90B1 can be electrically programmed and erased, allowing for easy reusability and updating of stored data.
  • Package: 28-pin CERDIP or PDIP package options for robust physical integration into a variety of systems.
  • Temperature Range: The device operates within a temperature range of 0°C to 70°C, suitable for commercial applications.

Applications

The versatility of the M27C512-90B1 makes it ideal for a wide array of applications. It is commonly used in embedded systems, automotive electronics, personal computers, and gaming consoles. Its reliability and ease of integration also make it suitable for telecommunications, industrial control systems, and medical devices where data integrity and device longevity are critical.

Quality & Reliability

STMicroelectronics is known for its commitment to quality, and the M27C512-90B1 is no exception. It is manufactured in compliance with the highest industry standards, ensuring consistent performance and reliability for critical applications that require stable and long-lasting non-volatile memory solutions.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess