EN
  • EN
  • DE

M27C4002-15F1

Part No M27C4002-15F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 4MBIT 150NS 40CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (256K x 16)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 40-CDIP Frit Seal with Window
Win Source Part Number 206994-M27C4002-15F1
Ultra Librarian 3D Model Ultra Librarian M27C4002-15F1 CAD Model

Description

Product Overview: M27C4002-15F1

The M27C4002-15F1 is a high-speed 4 Mbit EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed for applications that require fast data access and high reliability in data storage, making it an ideal choice for a wide range of computer, embedded system, and telecommunications applications.

Key Features

  • Memory Capacity: The M27C4002-15F1 offers a large storage capacity of 4 Megabits, organized as 512K x 8 bits, which provides ample space for firmware or software storage in complex systems.
  • Access Time: With a fast access time of 150ns (nanoseconds), it ensures quick data retrieval, contributing to the overall performance and responsiveness of systems in which it is used.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for EPROM technologies, allowing for reliable writing of data into the memory cells.
  • Extended Temperature Range: This EPROM operates across an extended temperature range, making it suitable for use in environments with varying temperature conditions.
  • Package Type: It comes in a 40-pin CFDIPW (Ceramic Flat Package, Window) that allows for ultraviolet (UV) light erasure of the stored data, enabling the chip to be reused and reprogrammed.

Applications

The M27C4002-15F1 is versatile and can be used in a variety of applications, including:

  • Embedded systems for control purposes
  • Telecommunication infrastructure
  • High-performance computing systems
  • Automotive electronics
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M27C4002-15F1 EPROM is manufactured to meet high standards, ensuring that it performs consistently over its operational lifespan. It is also designed to withstand the rigors of intense operational demands, which is a testament to STMicroelectronics' dedication to producing durable and dependable components.

Conclusion

In summary, the M27C4002-15F1 from STMicroelectronics is a robust and reliable memory solution that offers a substantial amount of storage, fast data access, and the flexibility to be used in a multitude of advanced electronic applications. Its durable design and extended temperature range make it a preferred choice for system developers looking for a high-quality EPROM chip.

You May Also Be Interested in

STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.8264 $88.8264
2+ $86.0498 $172.0996
3+ $83.2743 $249.8229
4+ $80.4989 $321.9956
5+ $72.1713 $360.8565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess