EN
  • EN
  • DE

CAT24C512HU5IGT3

Part No CAT24C512HU5IGT3
Manufacturer ON Semiconductor
Catalog EPROM
Description 512 kb I2C CMOS Serial EPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Memory Interface I2C
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-UFDFN Exposed Pad
Manufacturer Package 8-UDFN (2x3)
Win Source Part Number 1158930-CAT24C512HU5IGT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT24C512
Introduction Date May 20, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT24C512HU5IGT3 CAD Model

Description

ON Semiconductor CAT24C512HU5IGT3 EEPROM

The CAT24C512HU5IGT3 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading name in the semiconductor industry. This memory chip boasts a substantial 512-Kbit (64K x 8) storage capacity, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

Designed with precision and reliability in mind, the CAT24C512HU5IGT3 operates over a standard I2C bus, allowing for easy integration into existing systems with a simple two-wire serial interface. It supports a fast data transfer rate, making it suitable for high-performance applications where efficient data access is crucial.

One of the standout features of this EEPROM is its wide operating voltage range of 1.7V to 5.5V. This flexibility ensures that the device can be used in various applications, from low-voltage mobile devices to standard 5V digital circuits. The CAT24C512HU5IGT3 also offers a low-power standby mode, which is particularly beneficial for battery-operated devices where power conservation is essential.

The device is housed in a compact, surface-mount, halogen-free 8-lead UDFN package, making it suitable for space-constrained applications. Its small form factor does not compromise its functionality or endurance, as the EEPROM provides a high write endurance of 1,000,000 cycles and a data retention period of 100 years, ensuring data integrity over a long period.

Additional features include a 16-byte page write buffer, which allows for faster write operations, and a built-in error correction code (ECC) that enhances data reliability. The CAT24C512HU5IGT3 is also equipped with a software write protection mechanism, which can be used to lock the array in quarter, half, or full array increments, providing an added layer of security for critical data storage.

In summary, the ON Semiconductor CAT24C512HU5IGT3 EEPROM is a robust, high-capacity memory solution that offers excellent performance, wide compatibility, and advanced features for secure data storage. Its durability and efficiency make it an exceptional choice for designers and engineers looking to incorporate reliable non-volatile memory into their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 64KBIT 200NS 28CDIP
Lowest to $4.7584
Fairchild/ON Semiconductor
IC EPROM UV 1MBIT 150NS 32CDIP
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $1.7221
STMicroelectronics
IC EPROM UV 4MBIT 100NS 32CDIP
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512
STMicroelectronics
IC EPROM UV 8MBIT 90NS 32CDIP
Lowest to $11.4680
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us
Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess