Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Manufacturer Package 28-CDIP Frit Seal with Window
Win Source Part Number 784906-M27C256B-90F6
Popularity Medium
Supply and Demand Status Limited
Family Name M27C256B
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C256B-90F6 CAD Model

Description

STMicroelectronics M27C256B-90F6 EPROM

The M27C256B-90F6 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This memory device offers a storage capacity of 256 kilobits and is organized as 32,768 words by 8 bits. The '90F6' suffix in the model number indicates the speed grade of the EPROM, with an access time of 90 nanoseconds, making it suitable for high-performance applications where quick data retrieval is essential.

One of the key features of the M27C256B-90F6 is its UV (ultraviolet) light erasability. This means that the data stored in the device can be erased by exposing the chip's windowed ceramic package to UV light, providing users with the flexibility to reprogram the memory during the development cycle or when updates are needed. After erasure, the device can be reprogrammed with new data, making it a versatile choice for prototyping and small production runs.

STMicroelectronics has designed the M27C256B-90F6 with industry-standard features such as a two-line control function, which allows for easy memory expansion with multiple devices. The chip-select (CS) and output-enable (OE) control lines ensure low power consumption and a high noise immunity, typical of MOS technology.

The M27C256B-90F6 operates over a wide range of ambient temperatures, from 0°C to 70°C, making it reliable in various operating environments. Its power supply requirements are also standard, with a single 5V supply needed for both read and programming operations.

For programming, the M27C256B-90F6 is compatible with industry-standard programming equipment, and its programming algorithm requires only a single 5V power supply. This EPROM is also TTL compatible, which means it can be easily integrated into existing systems without the need for level conversion.

In summary, the M27C256B-90F6 from STMicroelectronics is a versatile and reliable EPROM chip that is suitable for a wide range of applications where data storage stability and endurance are critical. Its ease of use, coupled with the ability to be erased and reprogrammed multiple times, makes it an excellent choice for development, prototyping, and low-volume production needs.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
ECAD model for M27C512-15F1
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q150
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Need more? Email Us
ECAD model for AT27BV512-70JU
STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
ECAD model for M27C4001-80XF1
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $10.9684
ECAD model for M27C2001-12F6
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q200
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C2000PC-90
STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $12.2633
ECAD model for M27C4002-10F1
Amd
EPROM OTP 2M-bit 256K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-90JC

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1128 $63.3384
6+ $17.3234 $103.9404
9+ $16.7820 $151.0380
13+ $16.2407 $211.1291
16+ $15.6993 $251.1888
22+ $14.0752 $309.6544
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 190 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention