Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Limiting Amplifier
Applications Data Quantizer, Optical Receivers
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786018-MAX3645EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3645
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX3645EEE+ CAD Model

Description

Maxim Integrated MAX3645EEE+ Laser Driver

The MAX3645EEE+ from Maxim Integrated is a high-performance, 3.3V laser driver designed to meet the stringent requirements for current modulation and control in fiber optic transceivers. This advanced IC is tailored for use in applications such as Gigabit Ethernet, Fiber Channel, and other high-speed data communication systems that use optical networks.

At the heart of the MAX3645EEE+ is its ability to provide precise modulation and bias currents to directly modulate a laser diode. The device can deliver modulation currents up to 85mA and bias currents up to 100mA, ensuring compatibility with a wide range of laser diodes. The modulation current's edge speed is adjustable, which allows designers to optimize the laser driver for various fiber lengths and data rates, thereby minimizing jitter and ensuring a clean, high-quality optical signal.

The MAX3645EEE+ features automatic power control (APC) circuitry, which maintains constant optical power output from the laser diode by compensating for temperature and aging effects. This feature is crucial for maintaining the performance and reliability of the optical system over time. Additionally, the device includes comprehensive safety features such as a laser safety switch, thermal shutdown, and a hardware interrupt output that signals fault conditions to the system controller.

Designed with flexibility in mind, the MAX3645EEE+ supports various control interfaces, including both hardware and software (via a serial digital interface) options, allowing for easy integration into a broad range of system designs. The compact 16-pin QSOP package makes it suitable for space-constrained applications, and its extended temperature range of -40°C to +85°C enables operation in diverse environments.

In summary, the MAX3645EEE+ from Maxim Integrated is a robust and flexible laser driver that offers precise control, high-speed performance, and essential safety features for advanced fiber optic communication systems. Its compatibility with various laser diodes and system interfaces makes it a versatile choice for designers looking to enhance the performance of their optical networks.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 10MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-MSOP
Lowest to $53.1819
ECAD model for LT6109IMS-2#TRPBF
Analog Devices Inc.
IC AMP COMP REF 8DFN / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-DFN (2x3)
Lowest to $5.3489
ECAD model for LT6108IDCB-2
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922AD-IS4
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88083LMG-TR
Texas Instruments
IC OPAMP LIMITING 2 CIRC 16QFN
Need more? Email Us
ECAD model for ONET4251PARGTT
Maxim Integrated
IC AMP CATV UPSTREAM 28QFN
Need more? Email Us
ECAD model for MAX3507EGI+T
Anadigics, Inc
Need more? Email Us
ECAD model for AWU6608R
Analog Devices Inc.
IC ADC DRIVER 16LFCSP
Lowest to $47.8788
ECAD model for ADA4945-1ACPZ-R7
Skyworks Solutions Inc.
ISOLATED ANALOG AMPLIFIER / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922AB-IS

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention