EN
  • EN
  • DE

TEA6360/V2

Part No TEA6360/V2
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NXP
Win Source Part Number 216320-TEA6360/V2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA6360/V2 CAD Model

Description

The TEA6360/V2 is an exceptional audio processing integrated circuit (IC) developed by NXP Semiconductors, a leader in the industry. This versatile IC is specifically designed to enhance the audio experience in a variety of applications, including car audio systems, home stereo setups, and professional audio equipment.

Key Features

  • Sound Fader Control: The TEA6360/V2 offers smooth sound fading capabilities between front and rear outputs, allowing users to create the perfect balance and ambiance within their audio environment.
  • Volume Control: With precise volume control, the IC allows for incremental adjustments to the sound level, ensuring that the audio output meets the listener's preference.
  • Bass and Treble Control: Users can tweak the bass and treble settings to suit their tastes, thanks to the built-in tone control features of the TEA6360/V2.
  • Input Multiplexer: The IC includes an input multiplexer with multiple switchable inputs, facilitating the connection and selection of different audio sources.
  • Low Distortion: The TEA6360/V2 prides itself on its low distortion levels, ensuring a clean and high-quality audio output.
  • Low Noise: With its low noise design, the IC minimizes unwanted sound interference, allowing for a clearer audio experience.

Applications

The TEA6360/V2 is a versatile IC that can be used in a wide range of audio applications. Its superior sound processing capabilities make it an ideal choice for:

  • Car audio systems, where space is at a premium and sound quality is paramount.
  • Home audio systems, including Hi-Fi setups and integrated stereo systems.
  • Professional audio equipment, where reliability and performance are critical.

Technical Specifications

The TEA6360/V2 operates over a wide supply voltage range and is housed in a compact package, making it suitable for space-constrained applications. It is designed to interface seamlessly with other components in an audio system, providing a robust and integrated solution for advanced sound processing.

Conclusion

With its combination of sound fader, volume, bass, and treble control, along with low distortion and noise levels, the TEA6360/V2 from NXP stands out as a top-tier audio processing solution. Its integration of multiple features into a single IC makes it a cost-effective and efficient choice for enhancing the audio quality in a multitude of applications.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess