Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305182-M27C1024-55F1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C1024-55F1 CAD Model

Description

Product Overview: M27C1024-55F1

The M27C1024-55F1 is a high-performance integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This product is a 1 Mbit (64Kb x16) UV EPROM and OTP EPROM, which operates at a speed of 55ns. It is designed to offer a flexible and economical solution for high-density storage applications where reliable and efficient non-volatile memory storage is essential.

Key Features

  • Memory Size: 1 Mbit (64Kb x16)
  • Access Time: 55 nanoseconds
  • Programming Voltage: 12.75V ± 0.25V
  • Single Supply Voltage: 5V ± 10%
  • Programming and Erasure Modes: Electrical programming and UV erasure
  • Package Type: CFDIP42 (Ceramic Frit-Seal Dual In-Line Package with 42 pins)

Applications

The M27C1024-55F1 is suitable for a wide range of applications where large non-volatile memory storage is required. Typical applications include:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Personal computers
  • Gaming and entertainment systems

Reliability and Quality

STMicroelectronics is committed to delivering products of the highest quality and reliability. The M27C1024-55F1 is manufactured with this commitment in mind, ensuring it meets the stringent requirements of industrial and consumer applications. It is designed for a wide temperature range, providing stable performance under various operating conditions.

Technical Support and Resources

STMicroelectronics provides extensive technical support and resources for the M27C1024-55F1. Customers can access a variety of tools, including datasheets, application notes, and programming guides, to facilitate product integration and maximize its capabilities.

Environmental Considerations

The M27C1024-55F1 is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for 71342LA70J8
ISSI, Integrated Silicon Solution Inc
IC SRAM 72MBIT PARALLEL 165LFBGA / SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 333 MHz 1.35 ns 165-LFBGA (13x15)
Need more? Email Us
ECAD model for IS61QDB22M36A-333B4LI
Renesas Electronics America
Need more? Email Us
ECAD model for 71V124SA12TYGI8
Renesas Electronics America
Need more? Email Us
ECAD model for 70V07L35PFGI8
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-BGA (11x9)
Need more? Email Us
ECAD model for S34ML02G104BHI010
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
ECAD model for MX25U12835FBBI-10G
Micron Technology Inc.
Need more? Email Us
ECAD model for EDF8132A3PD-GD-F-R TR
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $6.0475
ECAD model for 24AA1026-I/SN
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC
Lowest to $4.5243
ECAD model for AT25DF041B-SSHNHR-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention