Product Overview: M27C512-10C1LFN
The M27C512-10C1LFN is a high-performance 512 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is designed to offer a reliable and flexible storage solution for a wide range of applications that require a non-volatile memory option. The M27C512-10C1LFN is particularly suitable for applications that need to store firmware, look-up tables, or any data that must be preserved when power is removed.
Key Features
- Memory Capacity: The device provides a storage capacity of 512 Kbits, organized as 64K x 8 bits, which is ideal for storing boot code, configuration parameters, or small application programs.
- Access Time: It boasts a fast access time of 100 ns, ensuring quick data retrieval and smooth operation in time-sensitive applications.
- Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for EPROM devices, providing a stable and reliable programming environment.
- Single 5V Supply: The device operates from a single 5V power supply, simplifying the power design for the system it is integrated into.
- Package: The M27C512-10C1LFN is available in a 28-pin CERDIP (Ceramic Dual In-line Package), which is known for its durability and excellent thermal and electrical isolation.
- Temperature Range: Designed to operate over an extended temperature range, it is suitable for use in environments with varying temperature conditions.
Applications
The versatility of the M27C512-10C1LFN makes it a perfect choice for a variety of applications, including but not limited to:
- Embedded systems
- Telecommunication devices
- Automotive electronics
- Industrial control systems
- Medical equipment
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability, and the M27C512-10C1LFN is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With its robust feature set and proven track record, the M27C512-10C1LFN stands out as a solid choice for designers seeking a dependable EPROM solution.