STMicroelectronics M27C4002-10F1L
The M27C4002-10F1L is a high-speed 4 Mbit EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a global leader in semiconductor solutions. This product is designed for applications that require fast access times and high data retention, making it suitable for use in a wide range of industrial, automotive, and consumer electronics where reliable and durable non-volatile memory storage is essential.
Key Features:
- Memory Size: The device offers a substantial storage capacity of 4 Megabits, organized as 256K x 16, allowing for efficient storage of code or data that must be preserved across power cycles.
- Access Time: With an impressive access time of 100 ns, the M27C4002-10F1L ensures rapid data retrieval, contributing to the overall performance enhancement of the systems it is integrated into.
- Programming Voltage: The programming voltage for this EPROM is 12.75V ± 0.25V, which is a standard for many EPROM technologies and provides reliable programming capabilities.
- Package: This device comes in a robust 44-pin CFDIPW (Ceramic Flat Package, Window) that is suitable for applications where environmental resistance and long-term durability are required.
- UV Erasable: The M27C4002-10F1L can be erased using ultraviolet (UV) light, allowing it to be reprogrammed and reused multiple times, which is an important feature for development and prototyping phases.
- Temperature Range: The operational temperature range of this EPROM is between 0°C and 70°C, ensuring stable performance across various environmental conditions.
Applications:
The versatility of the M27C4002-10F1L makes it suitable for a variety of applications, including:
- Embedded systems and microcontroller-based applications
- Automotive control units
- Industrial control systems
- Telecommunication infrastructure
- Consumer electronics
STMicroelectronics' commitment to quality and reliability is reflected in the M27C4002-10F1L, making it a trusted choice for designers and engineers looking for a dependable EPROM solution. With its combination of capacity, speed, and durability, the M27C4002-10F1L is an excellent choice for systems requiring a robust non-volatile memory component.