EN
  • EN
  • DE

M24M02-DRMN6TP

Part No M24M02-DRMN6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2MBIT 1MHZ 8SO / EEPROM Serial-I2C 2M-bit 256K x 8 2.5V/3.3V/5V 8-Pin SO N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mb (256K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020815-M24M02-DRMN6TP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M24M02-DR
Introduction Date March 22, 2011
ECCN 3A991.b.1.b.1
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M24M02-DRMN6TP CAD Model

Description

STMicroelectronics M24M02-DRMN6TP EEPROM

The M24M02-DRMN6TP from STMicroelectronics is a high-performance 2 Mbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for advanced data storage solutions. This robust memory component is ideal for a wide array of applications, ranging from industrial to consumer electronics, where reliable and efficient non-volatile memory storage is crucial.

Constructed with the latest EEPROM technology, the M24M02-DRMN6TP provides a vast storage space of 2 Mbit, organized as 256 Kbytes of 8 bits each, which is ample for complex applications requiring extensive data logging, user settings, or firmware updates. The device operates within a voltage range of 1.8V to 5.5V, making it versatile for various circuit designs and power requirements.

The M24M02-DRMN6TP features a fast I²C interface that allows for communication speeds of up to 1 Mbit/s, ensuring quick and efficient data transfer. This EEPROM comes in an 8-pin TSSOP package, known for its small footprint and suitability for space-constrained applications. The device also supports a hardware write control feature, which provides an additional layer of data protection against inadvertent writes.

One of the key advantages of this EEPROM is its endurance, with the capability to withstand up to 4 million write cycles per byte, and a data retention period of over 200 years. This ensures the reliability and longevity of the data stored, even under harsh operating conditions.

Furthermore, the M24M02-DRMN6TP is designed with built-in error correction code (ECC) logic that detects and corrects errors automatically, enhancing the integrity of the stored data. The device also includes partial array protection, which allows users to set write protection for specific blocks of memory, providing flexibility and security for sensitive data.

In summary, the STMicroelectronics M24M02-DRMN6TP EEPROM is a highly reliable and versatile memory solution that offers a large storage capacity, fast data transfer rates, and robust data protection features, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7735 $53.2050
70+ $1.4552 $101.8640
110+ $1.4097 $155.0670
150+ $1.3643 $204.6450
190+ $1.3188 $250.5720
255+ $1.1824 $301.5120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,472 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess