Products specifications Report Issue?

Number of Positions 2 ~ 4
Index Stops Adjustable
Number of Decks 1
Number of Poles per Deck 3
Circuit per Deck 3P4T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 300mA (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 12.70mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 20.12mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559461-C4D0304N-A
Ultra Librarian 3D Model Ultra Librarian C4D0304N-A CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROTARY 5POS 250MA 125V
Need more? Email Us
ECAD model for MB05L2NZGF
Grayhill Inc.
SWITCH ROTARY 2-10POS 250MA 115V
Need more? Email Us
ECAD model for 71BD36-02-1-AJN
C&K Components
SWITCH ROTARY 6POS 250MA 125V
Need more? Email Us
ECAD model for MD00L1NCQF
Grayhill Inc.
SWITCH ROTARY 8POS 15A 120V
Need more? Email Us
ECAD model for 19001-08UL
ALPS Electric
SWITCH ROTARY SP4T .3A 16VDC
Lowest to $3.0947
ECAD model for SRBV141201
Grayhill Inc.
SWITCH ROTARY 2-10POS 250MA 115V
Need more? Email Us
ECAD model for 71AD36-02-1-AJN
NKK Switches
SWITCH ROTARY 2-3POS 0.4VA 28V
Need more? Email Us
ECAD model for MRK403-A
C&K Components
SWITCH ROTARY 6POS 2.5A 125V
Need more? Email Us
ECAD model for A20605RSZQ
Grayhill Inc.
SWITCH ROTARY 2-5POS 1A 115V
Need more? Email Us
ECAD model for 42D36-01-2-AJN

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention