EN
  • EN
  • DE

M24LR16E-RMN6T/2

Part No M24LR16E-RMN6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I2C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M24LR16
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 880536-M24LR16E-RMN6T/2
Ultra Librarian 3D Model Ultra Librarian M24LR16E-RMN6T/2 CAD Model

Description

STMicroelectronics M24LR16E-RMN6T/2 Dual Interface EEPROM

The M24LR16E-RMN6T/2 is a dynamic NFC/RFID tag IC with a dual interface EEPROM, developed by STMicroelectronics, a global semiconductor leader. This product integrates a 16-Kbit Electrically Erasable Programmable Memory (EEPROM) which can be accessed either through a low-power I²C interface or an ISO 15693 RF interface. The dual-interface feature allows the device to communicate with the vast majority of NFC-enabled phones and RFID readers, making it an ideal choice for a variety of applications in the industrial, medical, and consumer markets.

The EEPROM memory is organized as 512 blocks of 32 bits, providing flexibility in data management and security. The M24LR16E-RMN6T/2 also includes an Energy Harvesting feature that can be used to power external devices from the harvested RF energy, thus enabling battery-less solutions. The device operates across a wide temperature range from -40°C to +85°C, making it suitable for harsh environments.

This product is equipped with several safety and security features, including a 64-bit password protection mechanism to prevent unauthorized access to the EEPROM. The dynamic tuning feature ensures reliable communication with the reader even in the presence of environmental changes or in case of antenna detuning events.

The M24LR16E-RMN6T/2 is available in an SO8N package and is RoHS compliant. Its low power consumption and small form factor make it an excellent choice for portable and compact designs. The device also supports fast data transfer modes, with an I²C fast mode of up to 400 kHz and a high-speed RF data rate of 26 Kbps using the ISO 15693 protocol.

Overall, the M24LR16E-RMN6T/2 is a versatile and reliable choice for designers looking to incorporate NFC/RFID capabilities into their products, with the added benefits of energy harvesting and advanced security features.

You May Also Be Interested in

Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2203 $54.9135
100+ $1.0013 $100.1300
155+ $0.9700 $150.3500
215+ $0.9387 $201.8205
280+ $0.9074 $254.0720
370+ $0.8135 $300.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess