EN
  • EN
  • DE

M24C16-FMC5TG

Part No M24C16-FMC5TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 400KHZ 8MLP  /  EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-UFDFPN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number M24C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 5,000
Win Source Part Number 1130137-M24C16-FMC5TG
Ultra Librarian 3D Model Ultra Librarian M24C16-FMC5TG CAD Model

Description

STMicroelectronics M24C16-FMC5TG EEPROM

The M24C16-FMC5TG from STMicroelectronics is a high-performance, 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require reliable data storage. This particular EEPROM device utilizes the standard I²C-compatible (2-wire) serial interface, ensuring easy integration into existing designs and systems.

With a memory size of 16 Kbits, the M24C16-FMC5TG provides ample space for storing configuration settings, calibration data, user preferences, and other critical data that must be preserved across power cycles. Its small form factor, housed in an 8-pin UFDFPN package, makes it an excellent choice for space-constrained applications.

Key features of the M24C16-FMC5TG include:

  • Operating Voltage Range: This device supports a wide range of operating voltages, from 1.8V to 5.5V, making it versatile for various low-power and standard applications.
  • Write Cycle Endurance: The EEPROM offers a high write cycle endurance, with up to 1 million write cycles per byte, ensuring data reliability and a long service life for applications that require frequent data updates.
  • Data Retention: It guarantees data retention for up to 40 years, providing a stable and durable storage solution.
  • Write Protect: A hardware write protect feature allows the user to safeguard critical data from inadvertent changes, enhancing the security of the stored information.
  • Fast Write Cycle Times: With a typical write cycle time of 5 ms, the M24C16-FMC5TG ensures quick data storage, minimizing system downtime during data logging operations.

In addition to its robust storage capabilities, the M24C16-FMC5TG also offers a maximum clock frequency of 400 kHz, which is suitable for standard-speed I²C communication. This allows for seamless integration with microcontrollers and other digital systems that operate within this frequency range.

The M24C16-FMC5TG EEPROM is an ideal choice for a variety of applications, including industrial control systems, consumer electronics, healthcare devices, and automotive electronics, where reliable and long-lasting data storage is paramount. Its ease of use, coupled with the reputation of STMicroelectronics for high-quality semiconductor products, makes it a smart choice for designers and engineers looking to incorporate a dependable memory solution into their projects.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2888 $57.7600
490+ $0.2370 $116.1300
755+ $0.2296 $173.3480
1,040+ $0.2222 $231.0880
1,345+ $0.2148 $288.9060
1,800+ $0.1926 $346.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess