EN
  • EN
  • DE

TLC3704CDRG4

Part No TLC3704CDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD MICROPOWER LinCMOS. VOLTAGE COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268995-TLC3704CDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3704CDRG4 CAD Model

Description

Overview of the TLC3704CDRG4

The TLC3704CDRG4 is a high-performance, quad operational amplifier designed and manufactured by Texas Instruments. This device is part of Texas Instruments' LinCMOS™ product line, which is renowned for its low power consumption and high input impedance. The TLC3704CDRG4 is specifically engineered to offer a wide range of features that make it suitable for battery-powered applications, as well as industrial, automotive, and consumer electronics where energy efficiency is paramount.

Key Features

  • Supply Voltage Range: The TLC3704CDRG4 operates on a supply voltage range from 3V to 16V, making it versatile for various electronic circuits and systems.
  • Low Power Consumption: With a typical supply current of 10 µA per channel, this op-amp is an excellent choice for power-sensitive applications.
  • High Input Impedance: The device provides a high input impedance, minimizing the current draw from the input source and thus preserving signal integrity.
  • Output Drive Capability: The op-amp can drive loads connected to power supply rails, ensuring compatibility with a range of output requirements.
  • Wide Temperature Range: The TLC3704CDRG4 is designed to operate over a temperature range of -40°C to 125°C, suitable for harsh environments.
  • Push-Pull Outputs: The push-pull CMOS output stage allows for a direct drive of capacitive loads without phase inversion.

Applications

The TLC3704CDRG4 is ideal for a multitude of applications including:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors
  • Window comparators
  • Temperature sensing and control
  • Alarm and monitoring systems

Package and Quality

Encased in a SOIC-14 package, the TLC3704CDRG4 ensures a compact footprint on PCBs (Printed Circuit Boards), which is essential for space-constrained applications. Texas Instruments' commitment to quality means that this product is fabricated in facilities that are known for their high standards, ensuring reliability and performance consistency.

Whether you're designing a sophisticated industrial control system or a simple, low-power consumer gadget, the TLC3704CDRG4 from Texas Instruments is a reliable choice that combines efficiency with operational excellence.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2363 $55.6335
100+ $1.0144 $101.4400
155+ $0.9827 $152.3185
215+ $0.9510 $204.4650
275+ $0.9193 $252.8075
365+ $0.8242 $300.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 832 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess