Products specifications Report Issue?

Access Time 500 ns
Mounting SMD (SMT)
Case / Package PDIP
Interface SPI
Max Frequency 1 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 128 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 983470-CAT64LC10P
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT64LC10P CAD Model

Description

The CAT64LC10P is a high-performance digital potentiometer designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device offers a versatile solution for applications requiring variable resistance settings controlled digitally. It is an ideal component for adjusting and calibrating electronic circuits where long-term stability and reliability are of paramount importance.

Key Features

  • Resistance Range: The CAT64LC10P offers a wide resistance range, making it suitable for a variety of applications.
  • Resolution: With a high resolution, this digital potentiometer provides precise control over resistance settings.
  • Non-volatile Memory: The device features non-volatile memory, ensuring that resistance settings are retained even when power is removed.
  • Interface: It comes with an easy-to-use digital interface for seamless integration into digital systems.
  • Low Power Consumption: Designed to be energy-efficient, the CAT64LC10P helps reduce power consumption in electronic systems.
  • Multiple Channels: The device includes multiple channels, allowing for control of several resistance settings within a single package.
  • Compact Package: Its compact package design enables integration into space-constrained applications.

Applications

The ON Semiconductor CAT64LC10P is suitable for a range of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Audio control
  • Industrial automation systems
  • Instrumentation

Product Specifications

Parameter Value Resistance Options Variable Memory Type Non-volatile Interface Type Digital Supply Voltage Specified Range Operating Temperature Specified Range Package / Case Compact

Overall, the CAT64LC10P from ON Semiconductor is a versatile, reliable, and efficient solution for digital resistance control in electronic circuits. Its robust design and advanced features make it a valuable component for engineers and designers alike.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to $0.8808
ECAD model for ATSHA204A-MAHDA-S
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA66B-I/MS
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86A-I/SN
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-PDIP
Lowest to $0.7669
ECAD model for 93C46A-I/P
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93C66A-I/MS
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Lowest to $1.2807
ECAD model for 93LC66BT-I/MS
Microchip Technology
IC EEPROM 1KBIT I2C 8MINI MAP / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns 8-Mini Map (2x3)
Lowest to $0.3156
ECAD model for AT24C01BY6-YH-T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention