Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343343-DSC6083CE2A-032K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CE2A-032K000 CAD Model

Description

Product Overview

The DSC6083CE2A-032K000 is a high-performance MEMS oscillator manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to offer an ideal balance between low power consumption and high stability, making it an excellent choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 32 kHz, which is commonly used for real-time clock (RTC) applications and power management in electronic systems.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, providing flexibility for use in various circuit designs and compatibility with different power sources.
  • Low Power Consumption: With a typical current draw of only 1.5 µA, the DSC6083CE2A-032K000 is optimized for battery-powered and energy-sensitive applications where power efficiency is critical.
  • Stability: It offers excellent frequency stability, which is essential for maintaining accurate timekeeping and reliable system operation over a range of environmental conditions.
  • Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Package: The oscillator comes in a compact 4-SMD, no lead package, which allows for space-saving design and easy integration into a wide variety of electronic assemblies.
  • Output Type: It features a CMOS output, which is compatible with most digital circuits, providing a versatile interface option.

Applications

The DSC6083CE2A-032K000 is suitable for a multitude of applications where a stable and reliable clock source is required. Its low power consumption makes it ideal for portable and wearable devices, while its robust performance is perfect for automotive electronics, industrial control systems, and IoT devices. Additionally, its precise frequency output can be leveraged in applications such as smart meters, medical devices, and communication equipment.

Conclusion

Microchip Technology's DSC6083CE2A-032K000 MEMS oscillator delivers a perfect combination of low power, high stability, and versatile performance, making it a top choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CE 17.7345M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 17.7345M-TCHSA0
Seiko Epson Corporation
SG-8101CG 50.3100M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3100M-TBGPA0
Seiko Epson Corporation
XTAL OSC XO 18.4400MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 18.4400M-TJHSA0
Seiko Epson Corporation
SG-8101CA 49.3733M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 49.3733M-TBGSA0
Seiko Epson Corporation
SG-8101CA 166.666666M-TCHPA0: OS
Need more? Email Us
ECAD model for SG-8101CA 166.666666M-TCHPA0
Seiko Epson Corporation
SG-8101CA 44.7360M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 44.7360M-TCHSA0
Seiko Epson Corporation
SG-8101CA 25.001250M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 25.001250M-TCHSA0
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.2029
ECAD model for 403C35D25M00000
Seiko Epson Corporation
XTAL OSC XO 100.0200MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 100.0200M-TJHSA0

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention