Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022078-MAX705CSA+T
Family Name MAX705
Introduction Date February 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX705CSA+T CAD Model

Description

Maxim Integrated MAX705CSA+T Microprocessor Supervisory Circuits

The MAX705CSA+T from Maxim Integrated is a highly reliable and efficient supervisory circuit designed to monitor microprocessor (µP) systems. This compact and robust component ensures that the µP and its associated hardware are reset properly during power-up, power-down, and brown-out conditions. The MAX705CSA+T is an essential device for maintaining the integrity of digital systems, preventing system errors, and improving overall operational stability.

Encased in an 8-pin SOIC package, the MAX705CSA+T offers an array of features that make it an ideal choice for a wide range of applications, including computers, controllers, intelligent instruments, critical µP power monitoring, and portable/battery-powered equipment. Its small footprint allows for easy integration into space-constrained designs, without compromising on functionality.

Key features of the MAX705CSA+T include:

  • Power Supply Monitoring: Precise monitoring of the power supply voltage with a factory-trimmed reset threshold ensures that the µP is reset upon power-up, power-down, and during brown-out conditions.
  • Low Power Consumption: With a typical quiescent current of only 20µA, the device is suitable for power-sensitive applications, helping to extend battery life in portable devices.
  • Manual Reset Input: The inclusion of a manual reset input provides a convenient way to initiate a system reset with an external pushbutton or logic signal.
  • Reset Output: The device offers an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring a proper system reset.
  • Versatile Operating Range: The MAX705CSA+T operates over a wide voltage range of 4.5V to 5.5V, accommodating standard logic levels and making it versatile for various digital applications.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

With its combination of features, the MAX705CSA+T is engineered to provide a reliable and robust solution for µP system monitoring. Maxim Integrated's commitment to quality ensures that this supervisory circuit delivers the performance expected for critical system management tasks.

For designers and engineers looking for a dependable and efficient way to safeguard their digital systems, the MAX705CSA+T presents an excellent option that balances performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.0629
ECAD model for LTC2904ITS8#TRPBF
Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8
Lowest to $5.3818
ECAD model for LTC2912ITS8-2#TRPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-23YM5-TR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6886 $50.6580
64+ $1.5817 $101.2288
99+ $1.5283 $151.3017
141+ $1.4214 $200.4174
183+ $1.3680 $250.3440
229+ $1.3146 $301.0434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,334 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention