EN
  • EN
  • DE

MAX2141ETH+

Part No MAX2141ETH+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description Direct-Conversion Tuner IC For Digital DBS Applications / RECEIVER XM SATELLITE 44TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 2.4GHz
Applications XM Radio
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features OCP
Operating Supply Voltage 2.85 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 44-WFQFN Exposed Pad
Manufacturer Package 44-TQFN-EP (7x7)
Win Source Part Number 785662-MAX2141ETH+
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2141ETH+ CAD Model

Description

The MAX2141ETH+ from Maxim Integrated is a state-of-the-art, complete single-chip tuner solution designed specifically for digital video broadcasting-terrestrial (DVB-T) applications. This highly integrated device simplifies the design and enhances the performance of DVB-T receivers, making it an ideal choice for portable and stationary TV applications, as well as USB dongles and personal video recorders (PVRs).

The MAX2141ETH+ incorporates a low-IF tuner architecture which eliminates the need for an external IF filter. This design innovation not only reduces component count and system cost but also conserves board space, making it well-suited for compact systems. The device is capable of receiving VHF band III, UHF band IV, and band V signals, covering a wide frequency range from 174MHz to 862MHz, which ensures compatibility with a broad spectrum of broadcast standards.

With an integrated RF tracking filter, the MAX2141ETH+ provides excellent selectivity and blocks out-of-band signals, thereby improving the signal quality and reducing the likelihood of interference. The device also features a low-noise amplifier (LNA) and a variable-gain amplifier (VGA), which are critical for optimizing sensitivity and dynamic range. The onboard synthesizer with a fractional-N phase-locked loop (PLL) ensures precise frequency tuning and fast channel switching.

Maxim Integrated's MAX2141ETH+ is engineered to operate over a -40°C to +85°C temperature range, making it reliable in various environmental conditions. The device is available in a compact 5mm x 5mm, 32-pin TQFN package, allowing for a small form factor design. Additionally, it supports a 2.7V to 3.3V supply voltage range, providing flexibility in power supply design and compatibility with most modern portable and embedded systems.

Overall, the MAX2141ETH+ is an advanced and highly efficient solution for DVB-T applications that demand high performance, low power consumption, and minimal design complexity. Its combination of integration, performance, and compact size makes it a standout choice for designers looking to create the next generation of DVB-T products.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7002 $58.5010
13+ $9.6004 $124.8052
19+ $9.3001 $176.7019
26+ $8.9998 $233.9948
34+ $8.7006 $295.8204
45+ $7.7997 $350.9865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess