EN
  • EN
  • DE

AT24C04A-10PU-2.7

Part No AT24C04A-10PU-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Mounting SMD (SMT)
Case / Package PDIP
Frequency 400 kHz
Interface 2-Wire
Lead Free Yes
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 512 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Pins 8
RoHS Compliant
Win Source Part Number 1046280-AT24C04A-10PU-2.7
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C04A-10PU-2.7 CAD Model

Description

The AT24C04A-10PU-2.7 is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from the renowned manufacturer Microchip Technology. This EEPROM device is designed for optimal data storage solutions, offering non-volatile memory with the capability to retain data without the need for a power source.

Key Features

  • Memory Size: 4-Kbit (512 x 8)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage: 2.7V to 5.5V, making it suitable for a wide range of applications.
  • Speed: The device supports a clock frequency of up to 10MHz, enabling fast data access and quick write cycles.
  • Package: The AT24C04A-10PU-2.7 comes in a PDIP (Plastic Dual In-line Package) format, which is easy to handle and ideal for through-hole PCB mounting.
  • Endurance: High write endurance with a minimum of one million write cycles per memory cell and a data retention period of over 100 years.
  • Temperature Range: Operational across a wide temperature range from -40°C to +85°C, ensuring reliability under various environmental conditions.

Applications

The AT24C04A-10PU-2.7 EEPROM is versatile and can be utilized in a broad range of applications. It is commonly used for device configuration, calibration data storage, small-scale program code updates or storage, real-time clocks, and hardware parameter saving. Its robustness and long data retention make it an excellent choice for industrial, automotive, and consumer electronics where reliable and persistent data storage is crucial.

Why Choose AT24C04A-10PU-2.7?

Choosing the AT24C04A-10PU-2.7 for your data storage needs means selecting a product that is backed by Microchip Technology's reputation for quality and reliability. The combination of its I2C interface, low-power consumption, and wide voltage range makes it an adaptable solution for many design challenges. Whether you're working on a simple memory expansion task or a complex, data-intensive application, the AT24C04A-10PU-2.7 offers a compact, reliable, and cost-effective solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess