EN
  • EN
  • DE

M24C08-FMC5TG

Part No M24C08-FMC5TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 8KBIT 400KHZ 8MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLP (2x3)
Win Source Part Number 041280-M24C08-FMC5TG
Ultra Librarian 3D Model Ultra Librarian M24C08-FMC5TG CAD Model

Description

Product Overview: M24C08-FMC5TG from STMicroelectronics

The M24C08-FMC5TG is a high-performance 8-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by STMicroelectronics. This memory device is part of ST's M24C series, which is renowned for its reliability and ease of integration into various electronic systems.

Featuring a flexible byte and page write (up to 16 bytes), the M24C08-FMC5TG is optimized for robust data storage and management in a wide array of applications. The EEPROM operates across a voltage range of 2.5V to 5.5V, making it suitable for use in both industrial and consumer products that require a stable and enduring memory solution.

Key Features:

  • Memory Size: 8-Kbit capacity, organized as 1K x 8 bits, which is sufficient for storing configuration parameters, calibration data, or small application logs.
  • Write Cycle Time: Fast write cycle times with byte write within 5 ms and page write within 5 ms, ensuring quick data updates and minimal system downtime.
  • Communication: I²C serial interface support allows for easy integration into a system with a simple two-wire connection for serial data (SDA) and serial clock (SCL).
  • Operating Voltage Range: Wide voltage range compatibility, functioning smoothly between 2.5V and 5.5V.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, which guarantees operation in harsh environmental conditions.
  • Package: Supplied in an ultra-thin, small outline package (UFDFPN8), which is ideal for space-constrained applications.

Applications:

The versatility of the M24C08-FMC5TG makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation systems
  • Medical devices
  • Automotive modules
  • Smart meters
  • Portable devices

With its robust design and advanced features, the M24C08-FMC5TG EEPROM from STMicroelectronics is a dependable non-volatile memory solution that enhances the performance and reliability of electronic systems.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3811 $59.0705
370+ $0.3127 $115.6990
575+ $0.3030 $174.2250
790+ $0.2931 $231.5490
1,020+ $0.2834 $289.0680
1,365+ $0.2541 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess