EN
  • EN
  • DE

M24C04-WDW6T

Part No M24C04-WDW6T
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name M24C04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number M24C04WDW6T, 497-1611-1, 497-1611-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924752-M24C04-WDW6T
Ultra Librarian 3D Model Ultra Librarian M24C04-WDW6T CAD Model

Description

M24C04-WDW6T EEPROM by STMicroelectronics

The M24C04-WDW6T is a 4-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed for robust, efficient, and high-speed data storage with a long-term data retention capability. It utilizes the I²C communication protocol, making it an excellent choice for applications requiring a small, non-volatile memory module that can be easily integrated into various electronic systems.

Key Features

  • Memory Size: 4 Kbits of EEPROM storage, organized as 512 x 8 bits, providing ample space for configuration data, device parameters, or small application data storage.
  • Interface: I²C serial bus interface, supporting a 100 kHz standard mode and a 400 kHz fast mode, which ensures compatibility with a wide range of microcontrollers and processors.
  • Write Cycle Time: Fast write cycle time of 5 ms max, enabling swift data updates and minimizing downtime for systems that require frequent data alterations.
  • Operating Voltage Range: Wide Vcc range from 2.5V to 5.5V, making it suitable for use in both 3.3V and 5V systems.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under various environmental conditions.
  • Package: The device is offered in a compact SO8N package, allowing for easy integration into space-constrained designs.
  • Write Protect: Hardware write control is available via the WC (Write Control) pin, providing additional data security.
  • Endurance: High data retention of 40 years and 1 million write cycles per byte, ensuring the reliability and longevity of stored data.

Applications

The M24C04-WDW6T is versatile and can be used across a wide range of applications, including but not limited to:

  • Consumer electronics
  • Computer systems and servers
  • Industrial control systems
  • Medical devices
  • Automotive systems

With its robust feature set, the M24C04-WDW6T from STMicroelectronics is an ideal choice for designers looking for a reliable and easy-to-use non-volatile memory solution for their next project.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1629 $57.8295
865+ $0.1340 $115.9100
1,340+ $0.1294 $173.3960
1,835+ $0.1259 $231.0265
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess