EN
  • EN
  • DE

A22TK-2LR-11-K07

Part No A22TK-2LR-11-K07
Manufacturer Omron
Catalog Keylock Switches
Description SWITCH KEYLCK 2POS DPST 10A 110V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit DPST-NO/NC
Number of Positions 2
Switch Function On-Off, Off-On
Contact Timing Not Specified
Current Rating (Amps) 10A (AC/DC)
Voltage Rating - AC 110 V
Voltage Rating - DC 24 V
Actuator Type Tubular Key
Key Removable Positions Left
Angle of Throw 90°
Mounting Type Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 22.30mm Dia
Features IP65
Operating Temperature -20°C ~ 70°C;5;9;7;10;8;3;4;2;1;1528;2057;679;2170;600428;708;108;602346;1835;966;141;1948;5730;136;480;1885;600259;3746;5055;18;5346;23;3453;563;360;568;236;602277;1110;1715;68;4008;3473;1743;2299;2132;600350;450;5452;818;0;22234;49214;7461;10690;93419;48961;17489;13383;68421;14793;1019;400;6824;48949;13663;75563;75421;75324;75564;1012;64044;5476;36862;1462;13846;13847;107201;50553;31603;48929;63102;120780;104330;32868;120797;97191;2002;8773;15071;119747;61797;1049;110042;104255;104129;104256;104131;79089;79091;257;8621;1292;116366;98084;13844;76541;2003;69010;1999;14162;13661;13427;7366;95782;61796;51733;112589;54;6706;74467;10205;5422;21553;108708;75483;13849;60083;43755;93418;1293;13850;13851;13660;13854;5156;9185;13662;13852;1444;5041;65946;63066;1288;2210;13855;13853;62;61;3;804;1;17;0;4;1;202406;202416;202504;202514;202518;202525;228170;228180;228235;228244;228246;249047;267153;267211;789950;721221;294832;1;340379;340386;340397;340406;340464;340489;340494;340500;340502;340508;340509;405641;405652;405659;405707;405720;405731;405770;405796;405801;405804;405967;406576;406589;406606;1;2;3;4;5;6;7;8;9;10;11;12;1;376965;376967;376968;783248;789953;376969;789954;376970;783249;376971;376972;791935;376975;376976;783250;783251;376977;783275;381660;789960;789962;381663;381664;381667;381665;787728;783254;783255;381666;381669;381670;381672;783257;783260;783263;381671;382041;382042;382044;382054;382055;789966;792007;783264;783265;783267;791936;382056;789967;789968;792008;783268;783269;783271;783272;382058;382059;382061;428373;783273;787797;787798;783274;382050;382062;382064;382065;382066;382068;382069;382070;1;380410;380500;402131;68839;68840;140418;140420;156937;25157;236749;236750;255854;119756;119768;55049;167603;639767;167607;167608;167609;131539;201609;201614;201615;201619;227197;227200;227204;227205;247717;247719;247720;247722;247724;247726;247730;247731;266267;266275;266278;769191;72454;72469;72470;72471;86837;102532;142054;142062;183499;237750;256611;273617;85598;111460;1;20 V;28 V;35 V;42 V;50 V;110 V;115 V;120 V;125 V;230 V;240 V;250 V;400 V;500 V;600 V;12 V;14 V;20 V;24 V;28 V;30 V;32 V;35 V;36 V;42 V;50 V;110 V;125 V;230 V;250 V;500 V;1;347880;347940;347946;397991;416526;416527;40003;40005;40006;40007;40236;40517;121967;169505;169691;229328;1;312745;328696;328697;364480;364481;364482;396934;181474;195531;212387;212419;217028;217041;220956;220988;220991;255431;285921;298917;83430;114249;1;1;319471;322862;323230;333917;333922;793461;350796;350797;402831;402832;402836;689621;1;350796;350801;383396;402831;412237;1;383652;383775;411897;411921;1;333006;384842;384850;391482;391496;400555;405010;405023;792133;405098;406540;409132;421432;1;330019;330020;330026;330027;330029;330042;330048;330049;330050;330055;330056;433276;330057;330059;330060;768395;330063;330064;330073;330076;330077;330080;330081;330082;330083;330092;787599;330105;330108;330110;330115;330158;394148;787600;819861;394369;394413;788122;406875;406900;406901;406905;1;314189;314209;314222;342084;344604;359893;359915;359951;359957;359979;359997;360008;360065;363691;381739;389943;390057;639768;212561;212585;212617;192638;181555;181571;156425;156428;156430;156439;156454;139388;139395;139399;139404;139409;139428;114056;66985;38945;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian A22TK-2LR-11-K07 CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
SWITCH KEYLOCK 2POS SPST 6A 120V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
C&K Components
SWITCH KEYLK 3POS 3P3T 2.5A 125V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 2POS SPST 6A 120V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
C&K Components
SWITCH KEYLOCK 4POS SP4T 4A 125V
Need more? Email Us
Grayhill Inc.
SWITCH KEYLOCK 2POS DPDT 5A 115V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess