EN
  • EN
  • DE

M24C04-DRMF3TG/K

Part No M24C04-DRMF3TG/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 1MHZ 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-MLP (2x3)
Family Name M24C04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15358-6, 497-15358-1, 497-15358-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880518-M24C04-DRMF3TG/K
Ultra Librarian 3D Model Ultra Librarian M24C04-DRMF3TG/K CAD Model

Description

STMicroelectronics M24C04-DRMF3TG/K EEPROM

The M24C04-DRMF3TG/K is a 4-Kbit serial EEPROM from the renowned manufacturer STMicroelectronics, designed for optimal data storage efficiency and performance. This device operates with a supply voltage range from 2.5V to 5.5V, making it versatile for various applications. It is part of the M24C series, which is known for its robustness and reliability in data retention and endurance.

Key Features

  • Memory Size: 4 Kbits of EEPROM, which is divided into 512 x 8-bit organization, allowing for efficient storage of configuration data, calibration constants, and various application parameters.
  • Interface: I²C compatible 2-wire serial interface, supporting 400 kHz protocol for rapid data transfer, making it suitable for applications that require fast access to non-volatile memory.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, enabling quick updates to stored data without significant processing delays.
  • Endurance: High reliability with 1 million write cycles and a data retention of 40 years, ensuring the longevity and durability of the stored information.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing the device to operate reliably in a wide range of environmental conditions.
  • Package: The device is available in an 8-pin UFDFPN package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The M24C04-DRMF3TG/K EEPROM is ideal for use in a variety of applications, including:

  • Industrial and consumer electronics
  • Automotive systems
  • Medical devices
  • Smart cards
  • Portable devices

Conclusion

With its combination of a small form factor, high data reliability, and compatibility with the I²C bus, the M24C04-DRMF3TG/K from STMicroelectronics is a top choice for designers and engineers looking for a dependable non-volatile memory solution. Whether you're working on a complex automotive system or a simple consumer electronic device, this EEPROM can meet your data storage needs with ease and precision.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2072 $64.8648
20+ $5.9136 $118.2720
31+ $5.7288 $177.5928
42+ $5.5440 $232.8480
54+ $5.3592 $289.3968
73+ $4.8048 $350.7504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess