EN
  • EN
  • DE

TLC2274MDREP

Part No TLC2274MDREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOS RAIL-TO-RAIL OPWEATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 3.6 V/μs
GBP - Gain Bandwidth Product 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 4.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1268802-TLC2274MDREP
Manufacturer Homepage www.ti.com
Family Name TLC2274A-EP
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2274MDREP CAD Model

Description

Product Overview: TLC2274MDREP

The TLC2274MDREP is a high-performance, precision operational amplifier (op-amp) manufactured by Texas Instruments, designed to meet the rigorous demands of a wide range of industrial, military, and aerospace applications. This advanced op-amp is part of TI's Enhanced Product (EP) lineup, which ensures it adheres to higher standards of performance and reliability.

Key Features

  • Advanced LinCMOS Technology: The TLC2274MDREP utilizes Texas Instruments' proprietary LinCMOS technology, which provides the benefits of low power consumption while maintaining high-speed operation and precise linear amplification.
  • Wide Supply Range: This op-amp operates with a supply voltage range from 4.5V to 16V, offering flexibility for various power supply designs and ensuring compatibility with both single and dual supply operations.
  • Low Noise: With a low noise floor, the TLC2274MDREP is ideal for applications requiring high signal fidelity and minimal signal distortion.
  • High Input Impedance: The device features a high input impedance, which minimizes the loading effect on input sources and preserves signal integrity.
  • Output Swing: The output can swing within millivolts of the supply rails, maximizing the dynamic range in battery-powered and single-supply systems.
  • Thermal and Overload Protection: Built-in protection circuits safeguard the op-amp from damage due to excessive power dissipation, ensuring long-term reliability and stability.

Applications

The TLC2274MDREP is suitable for a variety of applications, including:

  • Precision analog circuits
  • Data acquisition systems
  • Instrumentation
  • Process control
  • Active filtering
  • Medical devices
  • Military and aerospace electronics

Quality and Reliability

As a member of the Enhanced Product family, the TLC2274MDREP is manufactured to the highest quality standards. It has undergone rigorous testing and qualification procedures to ensure it meets the stringent requirements of extended industrial and military-grade temperature ranges. The device is supplied in a durable, military-standard (MD) package that is designed to withstand harsh environments and provide reliable performance over the product's lifespan.

With its combination of advanced technology, versatile supply voltage range, and robust design, the TLC2274MDREP from Texas Instruments stands out as a superior choice for designers seeking an op-amp that delivers both precision and durability.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3991 $52.7892
28+ $3.6096 $101.0688
43+ $3.4968 $150.3624
60+ $3.3840 $203.0400
77+ $3.2712 $251.8824
103+ $2.9328 $302.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess