EN
  • EN
  • DE
  • IT

FSM305

Part No FSM305
Manufacturer CEVA
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU MODULE 3D CALIBRATED SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensor Type Accelerometer, Gyroscope, Magnetometer, 9 Axis
Output Type I²C, SPI, UART
Operating Temperature 0°C ~ 50°C
Package / Case 18-SMD Module
Supplier Device Package 18-PCB Module
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian FSM305 CAD Model

Description

NULL

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $8.0436
STMicroelectronics
Need more? Email Us
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $1,081.0801
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $21.6758
STMicroelectronics
INEMO 3D ACCELEROMETER AND 3D GY
Lowest to $3.3264
STMicroelectronics
Lowest to $10.6002
TDK InvenSense
MOTION TRACKING DEVICE
Lowest to $13.0388
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $9.8526

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess