Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Amazing
Series -
Package Strip
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.6V
Voltage - Clamping (Max) @ Ipp -
Current - Peak Pulse (10/1000µs) -
Power - Peak Pulse -
Power Line Protection No
Applications General
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package DFN0603P2Y
REACH Status Vendor Undefined
Win Source Part Number 1362382-AZ5A75-01F
Ultra Librarian 3D Model Ultra Librarian AZ5A75-01F CAD Model

Description

The 1362382-AZ5A75-01F is a Zener type TVS diode manufactured by Amazing.

  • Diode Type: Zener
  • Application: General
  • Reverse Standoff Voltage: 5V
  • Breakdown Voltage: 5.6V (min)
  • Package: DFN0603P2Y
  • Mounting Type: Surface Mount
  • Channel Type: Bidirectional
  • Number of Channels: 1
  • Operating Temperature: -55°C to 85°C
  • Package Size: 0201 (0603 Metric)
  • Product Status: Active

You May Also Be Interested in

MDD
TVS DIODE 3.3VWM 12VC DFN0603 / Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603
Lowest to $0.0263
ECAD model for ESD03D6BU
Yageo
SMAJ, DO-214AC, 22V, 35.5V, REEL / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for SMAJ22CA/TR13
Yageo
TVS DIODE 40VWM 64.5VC DO214AA / 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0488
ECAD model for SMBJ40A/TR13
Bourns Inc.
Transient Voltage Suppressors | DIO TVS VWM 78V 5KW BIDIR SMC
Lowest to $0.3293
ECAD model for 5.0SMDJ78CA
Yageo
SMAJ, DO-214AC, 51V, 82.4V, REEL / 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0454
ECAD model for SMAJ51CA/TR13
Microchip Technology
TVS DIODE 150VWM 268VC DO202AA
Lowest to $73.9766
ECAD model for LC150
MDD
TVS DIODE 5VWM 11.6VC DFN1006 / Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006
Need more? Email Us
ECAD model for ESD8D5V0
Comchip Technology
TVS DIODE 17VWM 46V 0402C/SOD923 / 46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0348
ECAD model for CPDQC17VE-HF
Littelfuse Inc.
ESD Suppressor Diode Polymer Bi-Dir 14V 40Vc Automotive 2-Pin Case 0402(1006Metric) T/R
Lowest to $0.0352
ECAD model for RF1600-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0329 $50.0080
3,705+ $0.0270 $100.0350
5,730+ $0.0262 $150.1260
7,910+ $0.0253 $200.1230
10,205+ $0.0245 $250.0225
13,700+ $0.0219 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 1520 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention