EN
  • EN
  • DE

LNBP16A

Part No LNBP16A
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070458-LNBP16A
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LNBP16A CAD Model

Description

The LNBP16A is a highly integrated solution designed by STMicroelectronics to address the needs of modern satellite set-top box designs. This monolithic voltage regulator and interface IC is specifically crafted to supply and control the LNB (Low Noise Block) downconverter in satellite TV reception systems through a coaxial cable.

Key Features

  • Integrated Current Protection: The LNBP16A comes with smart features such as over-temperature and over-current protection, ensuring reliable operation under various conditions.
  • DiSEqC 2.x Compliant: This device supports DiSEqC 2.x communication protocol, allowing for bi-directional communication between the satellite receiver and the LNB, which is essential for advanced satellite TV services.
  • High Efficiency: With an integrated step-up converter, the LNBP16A operates with high efficiency, minimizing power loss and heat dissipation.
  • Adjustable Output Voltage: The output voltage is adjustable to comply with various LNB input requirements, ensuring flexibility and compatibility with a wide range of satellite systems.

Applications

The LNBP16A is ideal for a variety of applications related to satellite TV systems, including:

  • Satellite set-top boxes
  • Direct broadcast satellite
  • Personal video recorders with satellite input

Product Advantages

The LNBP16A offers several advantages for designers and manufacturers:

  • Integration: Its high level of integration reduces the number of external components needed, which can simplify the design and reduce the overall bill of materials.
  • Performance: The device's performance characteristics ensure a stable and precise voltage supply, vital for maintaining signal integrity and quality.
  • Flexibility: The LNBP16A's compatibility with different types of LNBs and its support for DiSEqC protocol make it a versatile choice for multi-satellite and advanced TV systems.

Overall, the LNBP16A by STMicroelectronics represents a robust and efficient solution for powering and controlling LNBs in modern satellite TV applications, offering designers a reliable and cost-effective component.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess