EN
  • EN
  • DE

MIC2224BML

Part No MIC2224BML
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229191-MIC2224BML
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2224BML CAD Model

Description

Microchip Technology's MIC2224BML: A High-Efficiency Power Solution

The MIC2224BML from Microchip Technology is a robust and efficient integrated circuit designed for power management applications. This compact, yet powerful, synchronous step-down (buck) regulator is an ideal solution for portable devices where space is at a premium and efficient power conversion is necessary.

With an input voltage range of 2.7V to 5.5V, the MIC2224BML is versatile enough to operate from single cell lithium-ion batteries, making it perfect for a wide array of battery-powered applications. It delivers a maximum output current of up to 2A, ensuring sufficient power for demanding devices.

This regulator features a high switching frequency of 4MHz, which allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint on the PCB. Despite its high-frequency operation, the MIC2224BML maintains excellent efficiency, thanks to its internal synchronous rectification and low RDS(ON) internal switches.

The MIC2224BML also boasts a range of protective features to ensure the longevity and reliability of end-user applications. These include under-voltage lockout (UVLO), thermal shutdown, and current limit protection. Additionally, the device offers a Power Good (PG) output to provide system feedback on the status of the voltage regulation.

Designed with flexibility in mind, the MIC2224BML allows for adjustable output voltage, enabling designers to tailor the output to their specific requirements. This feature, along with its small 10-pin 3x3mm MLF® package, makes the MIC2224BML an excellent choice for a wide range of applications, including mobile phones, personal media players, handheld GPS units, and other portable electronics.

For design engineers looking for a power management solution that combines space-saving with high performance, the MIC2224BML from Microchip Technology stands out as a prime choice. Its high efficiency, small form factor, and comprehensive protection features make it a reliable and versatile component in any power-sensitive design.

You May Also Be Interested in

ESMT
Lowest to $3.2617
Atmel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Need more? Email Us
ESMT
Lowest to $2.9349
EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8415 $61.4640
37+ $3.1520 $116.6240
57+ $3.0538 $174.0666
79+ $2.9556 $233.4924
102+ $2.8563 $291.3426
136+ $2.5618 $348.4048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess