EN
  • EN
  • DE

5N20V

Part No 5N20V
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 163369-5N20V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5N20V CAD Model

Description

Introducing the 5N20V MOSFET from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the 5N20V, a high-performance metal-oxide-semiconductor field-effect transistor (MOSFET) designed for efficient power management in a wide range of applications. This advanced power MOSFET is part of STMicroelectronics' commitment to providing innovative, energy-saving technologies for a greener world.

Key Features

  • Low On-Resistance: The 5N20V MOSFET features an exceptionally low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it an excellent choice for power-intensive applications.
  • High Switching Speed: With its fast switching capabilities, the 5N20V ensures reduced switching losses, which is crucial for high-frequency power conversion systems.
  • Advanced Technology: This MOSFET utilizes STMicroelectronics' latest trench gate field-stop technology, which provides superior performance in terms of both on-state voltage and dynamic characteristics.
  • Thermal Performance: The 5N20V is designed with an optimal thermal footprint, ensuring reliable operation even under high power and temperature conditions.
  • Robust Package: Housed in a robust package, the 5N20V is engineered to withstand harsh environments and provide a long operational lifespan.

Applications

The versatility of the 5N20V MOSFET makes it suitable for a diverse range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Solutions
  • LED Lighting Systems
  • Automotive Electronics

Product Specifications

The 5N20V boasts an impressive set of specifications that cater to demanding power requirements:

  • Drain-source Voltage (VDS): 200V
  • Continuous Drain Current (ID): 5A
  • Power Dissipation (PD): 45W
  • Operating Temperature Range: -55°C to 150°C

STMicroelectronics' 5N20V MOSFET is a testament to the company's dedication to developing high-efficiency, high-reliability components for the electronics industry. Whether you're designing power supplies, motor controllers, or any other power-sensitive systems, the 5N20V is engineered to exceed your performance requirements.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
AMIS
Lowest to $39.1695
Coilcraft
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $566.9225 $566.9225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess