EN
  • EN
  • DE

M708LB1

Part No M708LB1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205088-M708LB1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M708LB1 CAD Model

Description

The M708LB1 from STMicroelectronics is a cutting-edge microcontroller designed for a wide range of applications. This high-performance product is part of the STM8 family, renowned for its robust architecture, enhanced peripherals, and power efficiency. The M708LB1 is an ideal choice for both industrial and consumer applications that require a reliable and cost-effective microcontroller solution.

Key Features

  • Core: The M708LB1 is built around a high-performance STM8 core operating at up to 16 MHz. This core provides the computational power necessary for complex tasks and real-time operations.
  • Memory: It comes equipped with 128 KB of Flash program memory and 2 KB of RAM, ensuring ample space for application code and data storage.
  • Peripherals: A rich set of peripherals, including multiple 16-bit timers, UART, SPI, and I2C interfaces, enhances the microcontroller's capabilities, allowing for versatile connectivity and control options.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) with multiple channels enables the M708LB1 to interface with analog sensors and convert their signals for digital processing.
  • Power Efficiency: Designed with power management in mind, the M708LB1 features low-power modes, including wait, active-halt, and halt, that significantly reduce power consumption when the microcontroller is not in full operation.

Applications

The M708LB1 is versatile enough to be used in a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Power management systems

Development Support

STMicroelectronics provides comprehensive development support for the M708LB1, including software libraries, development kits, and a dedicated integrated development environment (IDE). This support ensures that developers can rapidly prototype and deploy applications that leverage the full potential of the microcontroller.

With its robust feature set and extensive support, the STMicroelectronics M708LB1 microcontroller stands as a reliable and efficient solution for a multitude of electronic applications.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
Agere Systems
Need more? Email Us
ESMT
Lowest to $0.9506
EliteMT
Lowest to $3.7539
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess